Premier SP600 M.2 2242 Solid State Drive

The Premier SP600 M.2 2242 SATA 6Gb/s SSD is built for PC development of the next generation – "faster and smaller". It's much smaller than a 2.5” SSD and mSATA, but comes with 128GB and 256GB in capacity, especially suitable for ultrabooks, slim notebooks and desktop PC. In addition, it also supports BCH ECC technology, Intel® Smart Response Technology, and DEVSLP (Device Sleep) function, making the Premier SP600 M.2 2242 become an outstanding solution with high stability, reliability and low power consumption.

Space Limited, Performance Maximized

The Premier SP600 M.2 2242 is the smallest SSD form factor in the market, with measurements of only 22 x 42 x 3.5mm. It's the best solution to upgrade ultrabooks or slim laptops.

Advanced BCH ECC Technology

Supporting hardware BCH ECC (Error Correction Code) up to 72bits/1KB, the Premier SP600 M.2 2242 can enhance performance and reliability for data protection.

Lower Power Consumption, Longer Battery Life

The Premier SP600 M.2 2242 supports DEVSLP (Device Sleep) technology for energy efficiency – it not only reduces the electricity cost, also prolongs the battery life.

DDR3 DRAM Cache Buffer For Improved Data Transfer

The Premier SP600 M.2 2242 comes with a DDR3 DRAM Cache Buffer, which can improve the random R/W performance up to 2 times when compared to those solid state drives without a DRAM cache.

Supports Intel® Smart Response Technology

Intel® Smart Response Technology (ISRT) is a caching mechanism, which allows a SATA Solid-State Drive (SSD) to function as cache for a mechanical hard disk drive. Setting up the Premier SP600 M.2 2242 with ISRT is convenient and quick.

ADATA SSD Toolbox - Easily To Control Your SSD

ADATA's free value-added software "SSD Toolbox" helps users quickly and conveniently configure, optimize and monitor the overall health of their solid state drives, such as system set up, security erase, or firmware updates.

Manufacturer Part Number
ASP600NS34-128GM-C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  128GB / 256GB
Form Factor:  M.2 2242
NAND Flash:  Synchronous MLC
Controller:  JMicron JMF670H
Dimensions (L x W x H):  22 x 42 x 3.5mm
Weight:  4g / 0.14oz
Interface:  SATA 6Gb/s
Performance (Max.):

 128GB Performance (ATTO)
  Read: Up to 550MB/s
  Write: Up to 170MB/s
  Maximum 4Krandom R/W IOPS: 70K/41K

  256GB Performance (ATTO)
  Read: Up to 550MB/s
  Write: Up to 320MB/s
  Maximum 4Krandom R/W IOPS: 75K/77K

*Performance may vary based on SSD capacity, hardware test platform, test software, operating system and other system variables

Operating Temperature:  0~70°C
Storage Temperature:  -40~85°C
Shock Resistance:  1500G/0.5ms
MTBF:  1,500,000 hours
Warranty:  3 years