Premier SP600 Solid State Drive

The Premier SP600 SATA III 6Gb/s SSD implements the latest firmware optimization techniques and is comprised of strictly selected Flash memory chips. Powered by the JMicron controller, it offers outstanding performance with sequential read and write speeds of 550 and 430 MB/second, and 4KB random read/write speeds of up to 76,000/73,000 IOPS. It is the best storage solution choice for consumers considering a first time hardware upgrade.

Delivering You Into the New World of Solid State Drives

Premier SP600 Solid State Drive offers continuous read and write speeds of up to 550 and 430 MB per second, with 4KB random read/writes up to 76,000/73,000 IOPS. Capacities of 32, 64, 128, 256 and 512GB, combined with increased durability, reliability, and quietness over traditional hard disks, all mean better performance than ever for your system.

Reasons to Make the Switch to SSD

With the increasing popularity of computing with the use of more diverse applications, computational speed has become a major consideration when buying computers. In video editing, large picture retouching, and computer drafting, reading and writing operations rely on fast and stable data storage.

The SP600 adopts specially selected Flash chips from reliable manufacturers, and supports the Windows TRIM command. In both desktop and notebook computers, users will enjoy an unprecedented high-speed experience. In addition to these benefits, the SP600 offers low power consumption, low heat generation, and shock resistance.

Laptop Disk Bay Spacer for Solid State Drives

The SP600 Solid State Drive comes in a thickness of 7mm to meet the needs of ultra-slim notebook computers. A 2.5 mm spacer is provided for use in 9.5mm disk bays.

Peace of Mind with a Three-Year Warranty

With premium flash memory inside, the SP600 comes with a 3-year warranty, giving you the benefit of high speed and the best protection at the same time.

Solid State Drive Buyer’s Guide

Are you still not sure which SSD is best for you? To better understand the basic principles and technology of SSDs in order to make the right decision, click on the following link for our quick purchasing guide.



Manufacturer Part Number
ASP600S3-512GM-C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  32 / 64 / 128 / 256 / 512GB
Form Factor:  2.5 inch
NAND Flash: Synchronous Multi-Level Cell (MLC) NAND Flash Memory
Controller: JMicron
Dimensions (L x W x H): 100.45 x 69.85 x 7mm
Weight: 68g
Interface: SATA 6Gb

Performance:

32GB Performance (ATTO) :
Read: Up to 220MB/s
Write: Up to 37MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 185MB/s
Write : Up to 35MB/s
MAX 4K read/write IOPS up to 19K/9K


64GB Performance (ATTO) :
Read: Up to 430MB/s
Write: Up to 70MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 345MB/s
Write : Up to 70MB/s
MAX 4K read/write IOPS up to 33K/17K 

128GB Performance (ATTO) :
Read: Up to 540MB/s
Write: Up to 150MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 500MB/s
Write : Up to 140MB/s
MAX 4K read/write IOPS up to 65K/36K

256GB Performance (ATTO) :
Read: Up to 540MB/s
Write: Up to 290MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 500MB/s
Write : Up to 280MB/s
MAX 4K read/write IOPS up to 68K/65K

512GB Performance (ATTO) :
Read: Up to 550MB/s
Write: Up to 430MB/s
Multimedia Data Transfer (AS-SSD)
Read : Up to 510MB/s
Write : Up to 410MB/s
MAX 4K read/write IOPS up to 76K/73K

Power Consumption: 0.35W Active(Typical) / 0.14W Slumber(Typical)
Operating temperature: 0 °C - 70°C
Storage temperature: -40 °C - 85°C
Shock resistance: 1500G
MTBF: 1,000,000 Hours
ECC Recovery:

Up to 60 bits correctable per 1K-byte sector (BCH)

*varies depending on exact configuration

Operating Humidity: 10% to 90% RH (0° to 40°C)
Storing Humidity: 5% to 90% RH (-10° to 40°C)
Max Operating Altitude: 12000m
Certifications: CE / FCC / VCCI / BSMI
Accessories:

7mm to 9.5mm holder
Acronis ATI HD 2013


Warranty: 3 Years

(Where differences may exist, this warranty term supersedes information shown elsewhere.)