8-Port Gigabit Ethernet Switch

Product Overview
The LevelOne GEU-0822 Gigabit Ethernet Switch is designed for reliable high-performance networking. With its non-blocking switching fabric in full-duplex mode, this switch can deliver up to 2000Mbps per port, while the Store-and-Forward service brings low latency and error-free packet delivery. This highperformance Gigabit Ethernet switch is perfect for fulfilling the demands of online gaming and multimedia streaming. Moreover, this switch also supports IEEE 802.3az Energy Efficient Ethernet which helps reduce power consumption.

Power Saving Features
The GEU-0822 supports IEEE 802.3az Energy Efficient Ethernet to provide power-saving benefits
without compromising performance. One way is to automatically detecting the length of connected
cables and to adjust power usage by saving energy on shorter cable connections.

Compact and Stylish Design
The stylish, compact wall-mountable housing of GEU-0822 fits any working environment. It comes with 8 x 10/100/1000Mbps ports to meet SOHO and home network expansion needs.

Easy to Use
The GEU-0822 features plug-and-play for easy installation. No configuration is required. Autonegotiation on each port senses the link speed of a network device and adjusts for compatibility and optimal performance.

Manufacturer Part Number
GEU-0822
EAN/UPC
0846359036839,846359036839
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

  • Standards & Protocols:
    • IEEE802.3(10BASE-T)
    • IEEE802.3u(100BASE-T)
    • IEEE802.3ab(1000BASE-T)
    • IEEE802.3az Energy Efficient Ethernet
  • Memory: 8Kbit
  • Buffer Memory: 1Mbit
  • Connectors and Cabling:
  • Full Shielded:
  • Button: NO
  • Indicator:
    • Power
    • LINK/ACT
    • 1000M
  • Transmission Method: Store- froward
Features
  • General: 8 x 10/100/1000Mbps
  • Performance:
  • Backplane (Gbps): 16Gbps
  • MAC Address Table: 8K
  • Packet Forwarding Rate: 1488000pps
  • Jumbo Frame (K): 9KB
Environment
  • Power Saving: YES
  • Temperature (°C): 0-40°C
  • Humidity (Non-condensing): 10%~90%
Physical Specifications
  • Dimensions (W x D x H mm): 137x75x25mm
  • Weight (g): 300g