CS-100 Wireless Presentation Gateway

Successful meetings are all about confidence. Confidence in the ideas, confidence in the presentations, but also confidence in the meeting room technology. That is why Barco has developed ClickShare. With this wireless presentation system, users can simply share what’s on their laptop or mobile device, on the presentation screen. No cables, no set-up, no waiting to join in.

Sharing as a basic need

The CS-100 brings the ClickShare experience to small meeting and huddle rooms where sharing content from a laptop or mobile device is a basic need. Anyone – including guests – can connect with one click and share right away, without the need for any training. Users simply plug a USB-powered device – the ClickShare Button – into their PC or Mac and click the button to get the content from their laptop on the large meeting room screen. With the ClickShare App, users can also share content from their mobile phones or tablets.

A stand-alone model

The CS-100 is a stand-alone model with an HDMI output, that allows up to 8 users to connect and, with one user sharing at a time. The CS-100 includes the standard ClickShare security features including encryption, login management, https and the possibility to hide the SSID of the Base Unit’s wireless network.

Manufacturer Part Number
R9861510NA
EAN/UPC
5400503000043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 7/8/8.1/10
Mac OSX 10.10/10.11
Android 4.1 and later (ClickShare app)
iOS 7.0 and later (ClickShare app)
Video outputs: 1x HDMI
Frame rate: Up to 30 fps
Output resolution: 1920x1200
Noise Level: Fanless
Number of sources simultaneous on screen: 1
Number of simultaneous connections: 8
Audio: Via HDMI, analog via Audio Jack 3.5mm
iPad, iPhone and Android compatibility: Sharing of documents, browser, camera for both Android and iOS devices ClickShare app
Extended desktop: Available (depending on the driver of your graphics card)
Authentication protocol: WPA2-PSK in stand alone mode
Wireless transmission protocol: IEEE 802.11 a/g/n
Reach: Adjustable with signal strength modulation; max. 30m (100 ft) between ClickShare Button and ClickShare Base Unit
Frequency band: 2.4 GHZ and 5 GHz
Connections: 1x Ethernet LAN
1x (back) + 1x (front) USB
Audio analog line out on mini jack socket (3.5mm)
Temperature range: Operating: 0°C to +40°C (+32°F to +104°F)
Max: 35°C (95°F) at 3000m
Storage: -20°C to +60°C (-4°F to +140°F)
Humidity: Storage: 0 to 90% relative humidity, non-condensing
Operation: 0 to 85% relative humidity, non-condensing
Anti-theft system: Kensington lock
Certifications: FCC/CE
Warranty: 3 years standard
ClickShare Base Unit dimensionsPower consumption: Operation: 6W (typical) / 18W (max)
Standby: 2.6W (ECO standby) / 0.4W (Deep standby)
Dimensions (HxWxD): 205mm x 115mm x 45mm (Min.) / 8.1” x 4.5” x 1.8” (Min.)
Weight: 600g / 1.32lbs