MS524A - Effective And Eco-friendly Business Projector

Bright Choice for Stunning Presentations

Delivering winning presentations just got easier. With a bright 3300 ANSI lumens image and remarkable 13,000:1 contrast ratio, the eco-friendly BenQ MS524A beams magnificent presentations with sharp, crystal-clear images and incredible color accuracy and shadow details in small to medium size rooms. Its portable form factor is perfect for professionals who are always on the go.

Manufacturer Part Number
MS524A
EAN/UPC
0840046034511,840046034511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EnvironmentalNotice‎: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org. ‎
Projection System‎: DLP ‎
Native Resolution‎: SVGA (800 x 600) ‎
Brightness* (ANSI Lumens)‎: 3300AL‎
Contrast Ratio‎: 13000:1 ‎
Display Color‎: 1.07 Billion Colors ‎
Lens‎: F=2.56-2.8, f=21-23.1 mm ‎
Aspect Ratio‎: Native 4:3 (5 aspect ratio selectable) ‎
Throw Ratio‎: 1.96-2.15 (78"@3.1m) ‎
Image Size (Diagonal)‎: 36"~300" ‎
Zoom Ratio‎: 1.1:1 ‎
Lamp Type‎: 190W ‎
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*‎: 4500/6000/6500/10000 hours ‎
Keystone Adjustment‎: 1D, Vertical +/- 40 degrees ‎
Projection Offset‎: 120% ±5%‎
Resolution Support‎: VGA(640 x 480) to UXGA(1600X1200)‎
Horizontal Frequency‎: 15~102KHz‎
Vertical Scan Rate‎: 23~120Hz ‎
Interface‎:

  • Computer in (D-sub 15pin) x 2 (Share with component)
  • Monitor out (D-sub 15pin) x 1
  • Composite Video in (RCA) x 1
  • S-Video in (Mini DIN 4pin) x 1
  • HDMI x 1
  • Audio in (Mini Jack) x 1
  • Audio out (Mini Jack) x 1
  • Speaker 2W x 1
  • USB (Type mini B) x 1 
  • RS232 (DB-9pin) x 1
  • IR Receiver x 1 (Front) ‎
Dimensions (W x H x D mm)‎: 11.14" x 3.7" x 8.7" (283 x 95 x 222 mm)‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p ‎
Video Compatibility‎: NTSC, PAL, SECAM ‎
3D Support and Compatibility‎:
  • Frame Sequential: Up to 720p
  • Frame Packing: Up to1080p
  • Side by Side: Up to 1080i/p
  • Top Bottom: Up to 1080p‎
Audible Noise (Normal/Economic Mode)‎: 33/28 dBA (Normal/Economic mode) ‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages) ‎
Picture Modes‎: Dynamic/Presentation/sRGB/Cinema/(3D)/User 1/User 2 ‎
Accessories (Standard)‎:
  • Remote Control w/ Battery 
  • Power Cord (by region)
  • UM Download Instructions and Regulatory Statements
  • Quick Start Guide 
  • Warranty Card (by region) 
  • VGA(D-sub 15pin) Cable ‎
Accessories (Optional)‎:
  • Spare Lamp Kit P/N:5J.J9R05.001
  • Ceiling Mount P/N: 5J.J4N10.001
  • Carry Bag P/N: 5J.J4R09.001
  • 3D Glasses - P/N: 5J.J9H25.001‎
Power Supply‎: AC100 to 240 V, 50 to 60 Hz ‎
Power Consumption‎: Normal 270W, Eco 220W, Standby<0.5W ‎
Weight‎: 4.1 lb (1.9kg)‎

*Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.
** Default mode is Presentation. When 3D is on, Picture Modes only shows 3D. When 3D