1000 Watt Commercial Microwave Oven NE-1025F

Manufacturer Part Number
NE1025F
EAN/UPC
0885170240025,885170240025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 0.8 cubic feet
Door Finish: Stainless Steel
Door Style: Grab & Go Door Handle
Energy Feed: Bottom Energy Feed
Table Pan Capacity: Fits one half-size 6" tall steam table pan with cover
Cord Length: 5'5"
NSF & UL Commercial Approved: Yes
Chef Technical Support: Yes
Interior Oven Light: Yes
See-Through Oven Door: Yes
Anti-Theft Equipped: Yes

SPECIFICATIONS:
Power Source: 120V, 60Hz, Single Phase
Receptable Required: NEMA 5-15 R or NEMA 5-20 R
Frequency: 2,450MHz
Required Power: 13.4A
Output: 1000 Watts
Outer Dimensions: (w x d x h)20-1/8 x 16-9/16" x 12"
Cavity Dimensions: (w x d x h)13 x 13" x 8-1/16"
Net Weight: 34 lbs.
Shipping Weight: 39 lbs.
Shipping Box Size: (w x d x h)24 x 18-3/4" x 14-3/4" 3.8 cu. ft.
Timer: 6 Minute Electronic Dial with Auto Reset
Memory Capability: N/A
Door/Cabinet/Cavity: Stainless/Steel/Steel
Warranty: 1 Year warranty Parts, Labor and Megnetron
UPC885170240025