Inspiron 3650 Desktop Computer

Discover a world of possibilities.

Extensive storage and exceptional power in an innovative new design that saves you space, without sacrificing performance.

Operating system

Available with Windows 10 Home — for a smooth, versatile PC experience.

New look. No compromise.

Featuring an updated, innovative design, the new Inspiron Desktop has been reimagined to enhance the enjoyment that comes with owning a Dell desktop. 

Space-saving design: The revolutionary new design offers a space reduction of over 45% without compromising system performance, while featuring multiple expansion slots for future upgrades. 

Manufacturer Part Number
i3650-3111SLV
EAN/UPC
0884116205050,884116205050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 6th Generation Intel® Core™ i7-6700 processor (8M Cache, up to 4.00 GHz )
  • 6th Generation Intel® Core™ i5-6400 processor (6M Cache, up to 3.30 GHz)

Operating System

  • Windows 10 Home 64-bit
  • Windows® 8.1 Pro 64-bit
  • Windows® 8.1 64-bit
  • Windows® 7 Professional 64-bit 
  • Ubuntu

Memory1

  • 4GB Single Channel DDR3L 1600MHz (4GBx1) 
  • 6GB Dual Channel DDR3L 1600MHz (4GBx1 + 2GBx1) 
  • 8GB Single Channel DDR3L 1600MHz (8GBx1) 
  • 12GB Dual Channel DDR3L 1600MHz (8GBx1 + 4GBx1)
  • 16GB Dual Channel DDR3L 1600Mhz (8GBx1 + 8GBx1)

Hard Drive

  • 500GB 7200 rpm Hard Drive 
  • 1TB 7200 rpm Hard Drive 
  • 2TB 7200 rpm Hard Drive

Optical Drive

  • Tray load Slim ODD

Power

  • 65W External Power Adapter

Ports

I/O Ports
  • Front - (2) USB 3.0, 5:1 Multi-Card Reader, (1)Audio Combo Jack
  • Rear - Line in/out and Microphone Port, (1) VGA, (1) HDMI out, (4) USB 2.0, Network Port, DC power

Slots

DIMM Slot
  • 2 UDIMM Slots

Security

  • McAfee LiveSafe (30 Day Trial)

Dimensions

  • 350mm x 154mm x 282.6mm / 13.78” x 6.06” x 11.13
Starting Weight
  • 7.4kg / 16.5lbs

Multimedia

  • 5 in 1 Card Reader (SD, SDXC, SDHC, MMC, MMC+)
  • Waves MaxxAudio ® Pro
Graphics Options
  • NVIDIA® GeForce® 705 2GB GDDR3
  • NVIDIA ® GeForce® 730 2GB GDDR3
  • AMD Radeon™ HD R9 360 2GB GDDR5
  • Intel ® HD Graphics
Input Device Options
  • Dell Wired Keyboard KB216 & Dell Wired Mouse MS116
  • Dell Wireless Keyboard and Mouse Combo KM714
  • Dell 22” Display S2240L
  • Dell Multimedia speakers AC411
Back-Up Options
  • DataSafe Online
  • Dell Backup and Recovery Manager
Color Options
  • Black with Silver Trim

Regulatory

  • Energy Star 6.1 (available in selected configurations)