Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- 6th Generation Intel® Core™ i5-6400 Processor (6M Cache, up to 3.3 GHz)
- 6th Generation Intel® Core™ i7-6700 Processor (8M Cache, up to 4.0 GHz)
- 6th Generation Intel® Core™ i7-6700K Processor (8M Cache, up to 4.2 GHz)
Operating System
- Windows 10 Home 64bit English
- Windows 10 Home 64bit French
- Windows 10 Home 64bit English, French, Spanish
- Windows 10 Home 64bit Spanish
- Windows 10 Pro 64bit French
- Windows 10 Pro 64bit Spanish
- Windows 10 Home 64bit
- Windows 10 Pro 64-bit English
- Windows 10 Home 64bit with Office 365P English
- Windows 10 Home 64bit with Office 365P Spanish
- Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Memory3
-
- Up to 32GB4 Dual Channel DDR4 at 2133Mhz - 4 DIMMS
Hard Drive
- Up to 2000GB4 SATA hard drive (7200RPM)
- Up to 256GB4 Solid State hard drive
Optical Drive
- DVD-RW Drive
Blu-ray Drive
Video Card5
- NVIDIA® GeForce® GTX 745 4GB DDR3
- NVIDIA® GeForce® GTX 750Ti 2GB DDR5
- NVIDIA® GeForce® GT 730 2GB DDR3
- AMD Radeon™ HD R9 370 4GB GDDR5
- NVIDIA® GeForce® GTX 960 2GB DDR5
- Intel® HD Graphics
- NVIDIA® GeForce® GTX 970 4GB DDR5
Wireless
- 802.11ac + Bluetooth 4.0, Dual Band, 2x2
- 802.11bgn + Bluetooth 4.0, 2.4GHz, 1x1
Accidental Damage Service
- 1 Year Accidental Damage Service
- 2 Year Accidental Damage Service
- 3 Year Accidental Damage Service
- 4 Year Accidental Damage Service
- No Accidental Damage Selected
- No Warranty Complete Care
Ports
- Front
(2) USB 2.0 Ports (Top), (2) USB 3.0 Ports, Mic-in, Headphone, Media Card Reader (MCR 19:1), (1) Powered USB Charging when system off (Top)
Rear
HDMI, Display Port, RJ-45 (10/100/1000Base), Audio (7.1 channel (6 Jack) Premium Audio Performance), Mic, Line-in, (4) USB 3.0 ports, (2) USB 2.0 ports
Media Card Reader
19 in 1 Card Reader (CF Type I, CF Type II, Micro drive, mini SD, MMC, MMC mobile, MMC plus, MS, MS Pro, MS Pro Duo, MS Duo, MS Pro-HG, RS-MMC, SD, SDHC Class 2, SDHC Class 4, SDHC Class 6, SM, xD)
Slots
Power
- 460W, optional 80 PLUS Bronze, 85% efficient, supply available on ENERGY STAR configurations
Chassis
- Bays
(3) HDD bays, (2) ODD bays
Color Options
Black Only
Exterior Chassis Materials
Molded plastic / Sheet Metal
Form Factor
Minitower (30.3L)
Software
Skype™, Internet Explorer, Dropbox
Graphics Thermal
225W/150W/75W
Regulatory Compliance
- ENERGY STAR 6.0 qualified
EPEAT registered
China CECP
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment