XPS 8900 Desktop Computer

Fully loaded. With room for more.

Everything you'd expect from an XPS desktop, now more powerful than ever. Enjoy blazing fast speed with next generation processors and graphics plus huge expandability potential. A machine built to keep up with you.

With Windows 10 Home
– get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Manufacturer Part Number
x8900-1444BLK
EAN/UPC
0884116203940,884116203940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 6th Generation Intel® Core™ i5-6400 Processor (6M Cache, up to 3.3 GHz)
  • 6th Generation Intel® Core™ i7-6700 Processor (8M Cache, up to 4.0 GHz)
  • 6th Generation Intel® Core™ i7-6700K Processor (8M Cache, up to 4.2 GHz)

Operating System

  • Windows 10 Home 64bit English
  • Windows 10 Home 64bit French
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Home 64bit Spanish
  • Windows 10 Pro 64bit French
  • Windows 10 Pro 64bit Spanish
  • Windows 10 Home 64bit
  • Windows 10 Pro 64-bit English
  • Windows 10 Home 64bit with Office 365P English
  • Windows 10 Home 64bit with Office 365P Spanish
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)

Memory

  • Up to 32GB4 Dual Channel DDR4 at 2133Mhz - 4 DIMMS

Hard Drive

  • Up to 2000GB4 SATA hard drive (7200RPM)
  • Up to 256GB4 Solid State hard drive

Optical Drive

  • DVD-RW Drive
    Blu-ray Drive

Video Card

  • NVIDIA® GeForce® GTX 745 4GB DDR3
  • NVIDIA® GeForce® GTX 750Ti 2GB DDR5
  • NVIDIA® GeForce® GT 730 2GB DDR3
  • AMD Radeon™ HD R9 370 4GB GDDR5
  • NVIDIA® GeForce® GTX 960 2GB DDR5
  • Intel® HD Graphics

Wireless

  • 802.11ac + Bluetooth 4.0, Dual Band, 2x2
  • 802.11bgn + Bluetooth 4.0, 2.4GHz, 1x1

Support

  • 1 Year Accidental Damage Service
  • 2 Year Accidental Damage Service
  • 3 Year Accidental Damage Service
  • 4 Year Accidental Damage Service
  • No Accidental Damage Selected
  • No Warranty Complete Care

Ports

Front
  • (2) USB 2.0 Ports (Top), (2) USB 3.0 Ports, Mic-in, Headphone, Media Card Reader (MCR 19:1), (1) Powered USB Charging when system off (Top)

Rear
  • HDMI, Display Port, RJ-45 (10/100/1000Base), Audio (7.1 channel (6 Jack) Premium Audio Performance), Mic, Line-in, (4) USB 3.0 ports, (2) USB 2.0 ports

Media Card Reader
  • 19 in 1 Card Reader (CF Type I, CF Type II, Micro drive, mini SD, MMC, MMC mobile, MMC plus, MS, MS Pro, MS Pro Duo, MS Duo, MS Pro-HG, RS-MMC, SD, SDHC Class 2, SDHC Class 4, SDHC Class 6, SM, xD)

Slots

  • 4 DIMMs

Power

  • 460W, optional 80 PLUS Bronze, 85% efficient, supply available on ENERGY STAR configurations

Chassis

  • Bays
    (3) HDD bays, (2) ODD bays

    Color Options
    Black Only

    Exterior Chassis Materials
    Molded plastic / Sheet Metal

    Form Factor
    Minitower (30.3L)

    Software
    Skype™, Internet Explorer, Dropbox

    Graphics Thermal
    225W/150W/75W

Regulatory Compliance

  • ENERGY STAR 6.0 qualified
  • EPEAT registered
  • China CECP