Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Optical Drive
- No Optical Drive
Slot-Loading Dual Layer DVD Burner (DVD±RW, CD-RW)
Slot-Loading Dual Layer Blu-ray Reader (BR-ROM, DVD±RW, CD-RW)
Communications
- Integrated 10/100/1000Mbps Gigabit Ethernet NIC (Standard)
Intel 3165 1x1 802.11ac Wi-Fi Wireless LAN and Bluetooth (Standard)
Intel 7265 2x2 802.11ac Wi-Fi Wireless LAN and Bluetooth
Ports
- Front
(2x) SuperSpeed USB
(1x) Microphone In
(1x) Headphone Out
Rear
(1x) On-board HDMI 1.4 Output
(1x) RJ-45 Gigabit Ethernet
(2x) Hi-Speed USB
(2x) SuperSpeed USB
(2x) SuperSpeed USB 10 Gbps
(1x) Alienware Graphics Amplifier Port
(1x) Front Speaker Output
(1x) Side Speaker Output
(1x) Center/Subwoofer Speaker Output
Internal Chassis Connections
(3x) SATA 6.0Gb/s Ports
(2x) M.2 SATA Ports
Slots
Power
- Alienware™ 240 Watt Power Supply (Standard)
Alienware™ 330 Watt Power Supply
Chassis
- Chipset
Intel® Z170 Chipset
Color Options
Matte Stealth Black with Dark Chrome Accents
Dimensions
Height-Front: 13.504" (343mm)
Height-Rear: 12.54" (318.5mm)
Depth: 12.52" (318mm)
Width: 3.74" (95mm)
Starting Weight: 12.1lbs (5.49Kg)3
Motherboard Class
Mini-ITX Motherboard
Processor Cooling Options
Alienware™ High-Performance Air Cooling (Standard)
Alienware™ SFF Advanced Liquid Cooling
Software: Alienware Command Center
AlienFX™
AlienFusion
AlienAdrenaline
Regulatory Compliance
- Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment