Inspiron 3250 Desktop Computer

Discover a world of possibilities.

A modern, compact desktop redesigned to provide maximum power and take up minimum space.

Manufacturer Part Number
i3250-30BLK
EAN/UPC
0884116205111,884116205111
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 6th Generation Intel® Core™ i5-6400 processor (6M Cache, up to 3.30 GHz)

Operating System

  • Windows® 7 Professional 64-bit
    Windows® 8.1 64-bit
    Windows® 8.1 Pro 64-bit 
    Windows 10 Home 64-bit (Available Oct 2015)
    Ubuntu

Memory1

  • 4GB Single Channel DDR3L 1600MHz (4GBx1) 
    8GB Single Channel DDR3L 1600MHz (8GBx1)

Optical Drive

  • Tray load DVD Drive (Reads and Writes to DVD/CD)

Video Card

  • NVIDIA® GeForce® 705 2GB GDDR3 
    Intel® HD Graphics

Ports

  • Rear - (4) USB 2.0, Network Port, Line in/out and Microphone Port, 
    VGA (1), HDMI out (1), DC power
    Front- (2) USB 3.0, 5:1 MCR, (1)Audio Combo Jack

Slots

  • 1 DIMM Slot
    2 DIMM Slots

Chassis

  • Black with Silver Trim. Black with Red Trim.

Security

  • McAfee LiveSafe (30 Day Trial)

Dimensions

  • 290mm x 92.6mm x 295mm / 11.42” x 3.65” x 11.61” inch

    Starting Weight
    4.82kg /10.63 lbs

Multimedia

  • 5 in 1 Card Reader (SD, SDXC, SDHC, MMC, MMC+)
    Waves MaxxAudio® Pro

  • 65W External Power Adapter
    180W Internal PSU

    Back-Up Options
    DataSafe Online
    Dell Backup and Recovery Manager

Regulatory

  • Energy Star 6.1 (available in selected configurations)
    Product Safety, EMC and Environmental Datasheets 
    Dell Regulatory Compliance Home Page 
    Dell and the Environment