Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Celeron® Processor N3150 (2M Cache, up to 2.08 GHz)
- Intel® Pentium® Processor N3700 (2M Cache, up to 2.40 GHz)
Operating SystemHelp Me Choose
- Windows 7 Professional, 64Bit, English
- Windows 7 Professional, 64Bit, Eng&French
- Windows 8.1 (64Bit) English
- Windows 8.1 (64Bit) Canada
- Windows 8.1 Single Language (64Bit) English
- Windows 8.1 64-Bit English
- Windows 8.1 64-Bit ENG/FRN
- Windows 10 Home 64bit English
- Windows 10 Home 64bit French
- Windows 10 Home 64bit English, French, Spanish
- Windows 10 Pro 64-bit English
- Windows 10 Pro 64bit French
- Windows 10 Home, 64bit, Single Language
- Windows 10 Home 64bit
- Windows 10 Home, 64bit, Single Language English
- Windows 10 Home, 64 bit, Single Language English
- Windows 10 Home 64bit with Office 365P English
- Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
- Windows 8.1 Professional English 64bit (Includes Windows 10 Pro License)
Memory2
- Up to 8GB3 Single Channel DDR3L at 1600Mhz - 1 DIMMS
Hard Drive
- Up to 1000GB3 SATA hard drive (5400RPM)
- Up to 32GB3 EMMC hard drive
Optical Drive
- Optional Tray load DVD Drive (Reads and Writes to DVD/CD)
Video Card4
- Intel® HD Graphics
- AMD Radeon™ R5 A315 2GB GDDR3
Wireless
- 802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
- 802.11ac + Bluetooth 4.0, Dual Band 2.4&5 GHz, 1x1
Accidental Damage Service
- 1 Year Accidental Damage Service
- 2 Year Accidental Damage Service
- 3 Year Accidental Damage Service
- 4 Year Accidental Damage Service
- No Accidental Damage Selected
- No Warranty Complete Care
Sound Card
- Audio and Speakers
- Stereo speakers professionally tuned with Waves MaxxAudio® (Windows)
- Stereo speakers (Ubuntu)
Ports
Side
- (2) USB 3.0, 4:1 Multicard Reader, (1) Microphone/Headset jack
Rear
- (2) USB 2.0, RJ-45, Audio Line Out, DC power
Media Card Reader
- 4 in 1 Card Reader (SD, SDHC, SDXC, MMC)
Slots
- Memory Slots
- 1 DIMM Slots
Power
- 45 Watt AC Adaptor for UMA/ 65 Watt AC Adapter for discrete graphics option
- 100 - 240 V AC, 50-60Hz
Chassis
- Power
- 65 Watt AC Adaptor
- 100 - 240 V AC, 50-60Hz
Regulatory Compliance
- Energy Star 6.1 (available in selected configurations)
- Product Safety, EMC and Environmental Datasheets
- Dell Regulatory Compliance Home Page
- Dell and the Environment