PowerMic II Microphone

The Dictaphone PowerMic™ II from Nuance is specially designed for enhanced physician productivity, providing ergonomic control of both standard dictation and speech recognition functions.

The PowerMic II microphone offers simplified, thumb-control operation for dictating, navigating, reviewing, and editing speech recognition generated documentation.
The PowerMic II advances physician PC dictation to a new level, making it easier and faster to control voice recording, navigate and select fields in on-screen templates and standard reports, and move throughout recognized text reports for review and editing.

Full Dictation Control

In addition to providing complete dictation control, the PowerMic II incorporates full-function, Microsoft ® compatible, PC-Mouse capabilities into the microphone, to reduce the need for care givers to continually move between the micro - phone, mouse, and keyboard.

Manufacturer Part Number
0POWM2N-005-DG -A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System:

  • Windows® 2000, Windows XP,
  • Windows Vista® and Citrix®

USB version(s):

  • USB Specification Revision 1.1
  • USB HID Class 1.1
  • USB Audio Class 1.0
  • USB Class Specification for DFU 1.0
  • USB HID Point of Sale 1.02

Frequency Response: Input/Output
Microphone: 20 - 16,000 Hz
Speaker: 500 - 5,000 Hz
Power Consumption Current: 150mA +/-10%
Power: 0.75VA +/-10%
CPU Minimum: Pentium® III

Compliance Certifications

Safety: EN 60950-1:2001 “Information Technology Equipment—Safety— Part 1: General Requirements”
EMC Emissions: 

  • EN 55022:1998/A1:2000/A2:2003 Class B ITE emissions requirements (EU)
  • FCC 47 CFR Part 15 Class B emissions requirements (USA)
  • ICES-003 Issue 3 Class B Digital Apparatus emissions requirements (Canada)
  • AS/NZS CISPR 22:2002 Class B ITE emissions requirements (Australia)

EMC Immunity: EN 55024:1998/A1:2001/A2:2003 ITE- immunity characteristics
CE Compliant: Yes
RoHs Compliant: Yes