EXllusion 240 LPWEL240-HF Cooling Fan/Radiator

Manufacturer Part Number
LPWEL240-HF
EAN/UPC
0847407001472,847407001472
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT SPECIFICATION

Model Name: LPWEL240-HF
CPU Socket: Universal bracket for Intel® LGA 775/1150/1151/1155/1156/1366/2011 and AMD® AM2/AM2+/AM3/AM3+/FM1/FM2/FM2+
Material: Copper base with aluminum radiator
Pump Bearing: Ceramic bearing
Pump MTBF: 50,000 hrs
Pump Rated Voltage: 12 V
Pump Rated Current: 0.3 A
Radiator Dimension: 274 x 120 x 32 mm
Fan Dimension: 120 × 120 × 25 mm
Fan Speed: 500 ~ 1800 rpm
Fan Rated Voltage: 12 V
Fan Rated Current: 0.3 A
Fan Air Flow: 22.5 ~ 81.1 CFM ; 38.2 ~ 137.8 m3/h
Fan Static Pressure: 0.2 ~ 2.8 mm-H2O
Fan Noise Level: 14 ~ 30 dBA
Fan Connector: 4 pin PWM
Warranty: 2 years