EAS01 Bluetooth Speaker

EAS01 Bluetooth speaker

ENERMAX EAS01 Bluetooth speaker is lightweight and compact for easy carrying. The leather-like coating provides a soft and smooth texture. The built-in rechargeable battery gives 8 hours of runtime at full charge. A great portable speaker for indoor and outdoor!

Manufacturer Part Number
EAS01-BL
EAN/UPC
0816163008308,816163008308,4713157721976
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Specifications
Amplifier Power: 2 x 3 watts
Frequency Response: 120Hz – 20kHz
Maximum Sound Level: 88 dBA
Signal-to-Noise Ratio: 70 dB
Dimensions of Speaker unit: Ø4cm full range

General Specifications
Battery Type: Li-ion rechargeable (1000mAh, 3.7V)
Battery Life (Approx.): Audio Playback: Approximately 6~8 hours (under 50% volume)
Battery Charge Time: About 4~5 hours
Color: Red / Blue / Black
Dimensions: Ø60 mm * 181 mm
Weights: 280 g
Micro SD card support: Up to 32 GB / mp3, wma,wav

Connectivity Specifications
Bluetooth Technology: Ver 2.1 + EDR
Bluetooth Frequency Range:2.402 GHz - 2.480 GHz
Profile Support: A2DP, AVRCP, HFP, HSP,OPP
Modulation Mode: PSK 3Mbps, π/4-DQPSK, 8DPSK
Transmitting Power: Specification Power Class 2