
Z170A SLI PLUS
Note:
CPU
• Supports 6th Gen Intel® Core™ i3/i5/i7 processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151
* Please refer to CPU Support for compatible CPU; the above description is for reference only.
Chipset
• Intel® Z170 Chipset
Main Memory
• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 3600(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2600(OC)/ 2400/ 2133 MHz*
• Dual channel memory architecture
• Supports ECC, un-buffered memory
-ECC UDIMM memory (non-ECC mode)
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer to Compatibility reports for more information of compatible memory.
Slots
• 3x PCIe 3.0 x16 slots (support x16/x0/x4, x8/x8/x4 modes)
• 3x PCIe 3.0 x1 slots
• Intel® Z170 Chipset
• 6x SATA 6Gb/s ports - Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• 1x M.2 slot
- Supports PCIe 3.0 x4 standard, 4.2cm/ 6cm/ 8cm length M.2 SSD cards
- Supports PCIe 3.0 x4 NVMe Mini-SAS SSD with Turbo U.2 Host Card*
• Supports Intel® Smart Response Technology for Intel Core™ processors
* The Turbo U.2 Host Card is not included, please purchase separately.
USB
• ASMedia® ASM1142 Chipset
- 1 x USB 3.1 Gen2 Type-C (SuperSpeed USB 10Gbps) ports onthe back panel
• Intel® Z170 Chipset
- 6 x USB 3.1 Gen1 (SuperSpeed USB) ports (2 ports on the back panel, 4 ports available through the internal USB 3.1 Gen 1 connectors)
- 6 x USB 2.0 (High-speed USB) ports (2 ports on the back panel, 2 ports available through the internal USB 2.0 connectors)
Audio
• Realtek® ALC1150 Codec
• 7.1-Channel High Definition Audio
LAN
• 1 x Intel® I219-V Gigabit LAN controller
Back Panel I/O Ports
• 1x PS/2 mouse port
- 1 x PS/2 keyboard port
- 1 x VGA port
- 1 x DVI-D port
- 1 x USB 3.1 Gen2 Type-C port
- 2 x USB 3.1 Gen1 ports
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 2 x USB 2.0 ports
- 6 x audio jacks
Internal I/O Connectors
- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x 4-pin CPU fan connectors
- 3 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Clear CMOS jumper
Dimension
• 12 in. x 9.6 in. (30.5 cm x 24.4 cm) ATX Form Factor