4U60 Storage Enclosure

When data centers need storage expansion that delivers low power and high capacity with high-availability, they rely on the HGST 4U60 Storage Enclosure. This high-density, scalable, and cost-effective design Includes up to 60 Ultrastar® 3.5-inch drive modules in a 4U enclosure and offers 2x2x4-lane SAS 12Gb/s performance, high availability (HA), and hot-swappable components. Optimized to provide a dense solution with HA capabilities, while maintaining a low power profile, you can trust the 4U60 Storage Enclosure to deliver the value you need for your data center.

Manufacturer Part Number
1ES0067
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity / Physical Size

Capacity: Up to 600TB

Height: 174.8 mm (6.88 in.) – 4 Rack Units

Width: 424 mm (16.69 in.)

Depth: 983 mm (38.7 in.) – including cable management

Weight:
600TB / 480TB: 89.81 kg (198 lbs.) – fully configured with 60 helium drive modules
360TB / 240TB: 93.71 kg (208 lbs) – fully configured with 60 air drive modules

Power and Cooling: Operating

Power Supply: Two 1,650W PSUs, hot swap and redundant

Input Voltage: 200-240VAC auto-ranging, 47Hz-63Hz input (high line power only)

Cooling Fans: N+1 redundant fans (fans integrated in PSU)

Environmental (operating)

Temperature Range: 5° to 40°C (helium drives), 5° to 35°C (air drives)

Humidity: 8% to 80% (non-condensing)

Shock: 3.5g 6ms Pulse vertical shock

Vibration:
Random 0.25 Grms, 5-10Hz
0.05 g sine wave sweep, 10-300Hz

Acoustics: <7.5dB LwA @ 23ºC

Environmental (non-operating)

Temperature Range: -30° to 60°C

Humidity: 8% to 80% (non-condensing)

Shock: 8g 6ms Trapezoidal

Vibration: Random 0.6 Grms 10-300Hz