Introducing the new 360° Z8 designer headphones from Veho. The headphones come with built-in noise isolating technology, soft leather ear pads and a contemporary aluminium look, designed to stand out from the others.
The Z8 headphones are fully compatible with all devices such as MP3 players, iPhone, iPad, laptops or any device which uses a standard 3.5mm output jack. Alternatively, connect it up to the SAEM S4 to turn them into wireless Bluetooth headphones.
The 40mm noise isolating technology will decrease the surrounding noise pollution to allow you to enjoy and listen to your music the way you want. The super soft leather ear pads are designed for your comfort and the adjustable headband makes these headphones ideal for any head size.
The foldable sleek and stylish design comes with a detachable 130cm flex flat ‘anti’ tangle cable that can be easily stored in the protective carry case, perfect for travelling or commuting.
Note:
Speaker Size: 40mm
Sensitivity: 92±3db
Impedance: 32ohm±15%
Frequency Response: 20Hz-20KHz
Cord Length: 130cm
Plug Size: 3.5mm