Gamez Headset

We've raised the bar for safe sound and situational awareness with Gamez—the only Bluetooth(R) stereo headphones that create an immersive stereo environment without tuning out the world.

Bone Conduction Technology

Bone conduction is a natural part of the hearing process, as sound already travels through our eardrums and bones simultaneously. Our patented transducers guide those mini vibrations through the cheekbones directly to the inner ears.

Game Changing

Through revolutionary strides in bone conduction technology, people of all different hearing abilities are able to immerse themselves within the games that, until now, had acoustically escaped them.

PremiumPitch+™ Audio Experience

Bone conduction audio isn't typically referred to as premium. Our PremiumPitch+™ technology addresses common complaints and provides a wider dynamic sound range, including deep bass.

Manufacturer Part Number
AS500SGZ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

  • Speaker type: bone conduction transducers 
  • Frequency response: 20Hz~20KHz
  • Sensitivity: 100 +_ 3dB
  • Microphone: -40dB +_ 3dB
  • Bluetooth version: v4.0
  • Compatible profiles: A2DP, AVRCP, HSP, HFP
  • Wireless range: 33 ft (10m)
  • Battery: rechargeable lithium ion
  • Continuous play: 6 hours
  • Standby time: 10 days
  • Charge in: 2 hours
  • Weight: 1.45 oz (41g)