SSDNow KC400 Drive
Kingston’s KC400 SSD is 15 times faster than a hard drive to deliver consistent performance for both compressible and incompressible data and improve responsiveness in performance-hungry applications. It uses a Phison PS3110-S10 8-channel controller and quad-core processor to speed up daily tasks and improve productivity.
KC400 provides end-to-end data path protection and SmartECC to guard data, plus SmartRefresh to protect against read errors. Data is rebuilt if there’s an error, and the drive is able to recover from an unexpected power shutdown, thanks to firmware-controlled power loss management. Advances in controller technology and NAND give this drive excellent data reliability.
KC400 is backed by a limited five-year warranty and legendary Kingston support, including technical teams ready to help you select the right solid-state drive for your needs, and global, industry-leading post-sales support plus Kingston’s Ask an Expert programme. To monitor and manage your drive, there’s the Kingston SSD Manager, a free, downloadable application available on the Kingston website.
Note:
Form factor: 2.5"
Interface:
SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)
Capacities1: 128GB, 256GB, 512GB, 1TB
Controller: Phison 3110
Sequential Read/Write5: SATA Rev. 3.0:
128GB – up to: 550/450MB/s
256GB – up to: 550/540MB/s
512GB – up to: 550/530MB/s
1TB – up to: 550/530MB/s
Maximum 4k Read/Write5:
128GB – up to 99,000/87,000 IOPS
256GB – up to 99,000/88,000 IOPS
512GB – up to 99,000/86,000 IOPS
1TB – up to 99,000/89,000 IOPS
Random 4k Read/Write5:
128GB – up to 88,000/87,000 IOPS
256GB – up to 88,000/89,000 IOPS
512GB – up to 86,000/88,000 IOPS
1TB – up to 86,000/89,000 IOPS
PCMARK® Vantage HDD Suite Score: 84,000
Enterprise S.M.A.R.T. Tools reliability tracking, usage statistics, life remaining, wear leveling, temperature
Total Bytes Written (TBW)3:
128GB: 150TB 0.65 DWPD4
256GB: 300TB 0.65 DWPD4
512GB: 800TB 0.87 DWPD4
1TB: 1600TB 0.89 DWPD4
Power Consumption: 0.255 W Idle / 0.335 W Avg / 1.22 W (MAX) Read / 3.74 W (MAX)
Write Storage temperature: -40°C~85°C
Operating temperature: 0°C~70°C
Dimensions: 69.9mm x 100.1mm x 7.0mm
Weight: 60g
Vibration operating: 2.17G Peak (7–800Hz)
Vibration non-operating: 20G Peak (10–2000Hz)
MTBF: 1 million hours
Warranty/support: Limited 5-year warranty with free technical support6