Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Audio and Speakers
- 2 tuned speakers with Waves MaxxAudio® processing
1 combo headphone / microphone jack
Optical Drive
Power
- Battery
4 Cell 40 WHr Prismatic Battery (standard)
4 Cell 47 WHr Prismatic Battery (optional)
A/C Adapter
45 Watt AC Adapter
65 Watt AC Adapter
Wireless
Dimensions
- Non-touch:
Height: 0.94" (23.75mm)
Width: 14.9" (380.0mm)
Rear: 10.25" (260.4mm)
Starting weight at 5.11lbs (2.32kg)3
Touch:
Height: 0.95" (24.05mm)
Width: 14.9" (380.0mm)
Rear: 10.25" (260.4mm)
Starting weight at 5.40lbs (2.45Kg)3
Battery Life
- Up to 7 hours of battery life4
Ports
- HDMI™ 1.4a
USB 3.0 (1)
USB 2.0 (2)
Kensington lock slot
Media Card (SD, SDHC, SDXC)
10/100 RJ-45 Ethernet network
Chassis
- Camera
Integrated Widescreen HD (720p) Webcam with Single Digital Microphone Integrated Widescreen HD (720p) Webcam with Dual Digital Microphone Array
Keyboard
Full size, spill-resistant keyboard
Touchpad
Multi-touch gesture-enabled pad with integrated scrolling
Regulatory Compliance
- E-Star 6 and EPEAT Silver
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment