Inspiron 15 5559 Notebook

Be your best. Anywhere. Packed with potential.

Versatile 15.6" laptop featuring Intel® processors, a DVD drive and an Intel® RealSense ™ Camera with Windows Hello on select systems.

Manufacturer Part Number
i5559-4415SLV
EAN/UPC
0884116205579,884116205579
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® processing 
    1 combo headphone / microphone jack

Optical Drive

  • External DVD+/-RW option

Power

  • Battery
    4 Cell 40 WHr Prismatic Battery (standard)
    4 Cell 47 WHr Prismatic Battery (optional)

    A/C Adapter
    45 Watt AC Adapter
    65 Watt AC Adapter

Wireless

  • Dell Wireless-N 1707 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 3160 + Bluetooth 4.0

    Intel® Centrino® Wireless AC 7265 + Bluetooth 4.0

Dimensions

  • Non-touch:
    Height: 0.94" (23.75mm)
    Width: 14.9" (380.0mm)
    Rear: 10.25" (260.4mm)
    Starting weight at 5.11lbs (2.32kg)3

    Touch:
    Height: 0.95" (24.05mm)
    Width: 14.9" (380.0mm)
    Rear: 10.25" (260.4mm)
    Starting weight at 5.40lbs (2.45Kg)3

Battery Life

  • Up to 7 hours of battery life4

Ports

  • HDMI™ 1.4a
    USB 3.0 (1)
    USB 2.0 (2)
    Kensington lock slot
    Media Card (SD, SDHC, SDXC)
    10/100 RJ-45 Ethernet network

Chassis

  • Camera
    Integrated Widescreen HD (720p) Webcam with Single Digital Microphone Integrated Widescreen HD (720p) Webcam with Dual Digital Microphone Array 

    Keyboard
    Full size, spill-resistant keyboard 

    Touchpad
    Multi-touch gesture-enabled pad with integrated scrolling

Regulatory Compliance

  • E-Star 6 and EPEAT Silver
    Product Safety, EMC and Environmental Datasheets 
    Dell Regulatory Compliance Home Page
    Dell and the Environment