Inspiron 15-7559 Notebook

Limits are for pushing.

15” performance laptop with Intel® processors and the latest graphics for a new level of fun, games and videos.

Manufacturer Part Number
i7559-2512BLK
EAN/UPC
0884116204107,884116204107
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 6th Generation Intel® Core™ i7-6700HQ Processor (6M Cache, up to 3.50 GHz)]
  • 6th Generation Intel Core i5-6300HQ Quad Core (6M Cache, up to 3.2 GHz)

Operating System

  • Windows 10 Home 64-bit English
  • Windows 10 Home, 64 bit, Single Language English
  • Ubuntu Linux 14.04 SP1
  • Windows 10 Home 64bit French
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Home, 64 bit, Single Language Spanish
  • Windows 10 Home 64bit Spanish
  • Windows 10 Pro 64bit French
  • Windows 10 Pro 64bit Spanish
  • Windows 10 Pro, 64bit English, French, Spanish
  • Windows 10 Home 64bit English
  • Windows 10 Pro 64-bit English
  • Windows 10 Home, 64bit, Single Language
  • Windows 10 Home 64bit
  • Windows 10 Home 64bit with Office 365P English
  • Windows 10 Home 64bit with Office 365P Spanish

Productivity Software

  • System has Ubuntu
  • Microsoft Office 365 Home
  • No Office License Included
  • Microsoft® Office 365 Personal Activation Card
  • Microsoft® Office 365 Home
  • Microsoft® Office 365 Personal
  • Microsoft Office Home and Business 2016
  • Microsoft Office Home and Student EM 2016
  • Microsoft Office Professional 2016
  • Microsoft Office Home and Student 2016
  • Microsoft Office 365 Home Annual Subscription with Auto-Renewal
  • Microsoft Office 365 Personal Annual Subscription with Auto-Renewal

Security Software

  • McAfee LiveSafe 24 Month Subscription
  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 15 Month Subscription
  • McAfee LiveSafe 36 Month Subscription
  • No Anti-Virus SW Selected
  • McAfee LiveSafe 30 Day Trial

Memory2

  • 16GB DDR3L 1600 (8GBx2) [16GB Dual Channel DDR3L 1600MHz (8GBx2)]
  • 8GB Single Channel DDR3L 1600MHz (8GBx1)
  • 12GB Dual Channel DDR3L 1600MHz (8GBx1 + 4GBx1)
  • 4GB DDR3L 1600 (4GBx1) [4GB Single Channel DDR3L 1600MHz (4GBx1)]

Video Card3

  • NVIDIA® GeForce® GTX 960M 4GB GDDR5

Display

  • 15.6-inch FHD (1920 x 1080) Anti-Glare LED-Backlit Display
  • 15.6-inch UHD (3840 x 2160) Truelife LED- Backlit Touch Display

Audio and Speakers

  • (2) tuned speakers and subwoofer with Waves MaxxAudio® Pro, 
    (1) combo headphone / microphone jack

Hard Drive

  • Up to 1000GB4 Solid State Hybrid hard drive (5400RPM)
  • Up to 256GB4 Solid State hard drive

Accidental Damage Service

  • 1 Year Accidental Damage Service
  • 2 Year Accidental Damage Service
  • 3 Year Accidental Damage Service
  • 4 Year Accidental Damage Service
  • No Accidental Damage Selected
  • No Warranty Complete Care

Power

  • Battery 
    74 WHr, 6-Cell Battery
    AC Adapter
    130 Watt AC Adapter 

Wireless

  • 1x1 802.11ac + Bluetooth 4.0, Intel 3165 Dual Band 2.4&5 GHz
    2x2 802.11ac +Bluetooth 4.0, DW1820 Dual Band 2.4&5 GHz
    Gigabit Ethernet 

Dimensions

  • 383 x 265 x 25.3mm (touch and non-touch)

    Starting Weights

    Starting at 2.57 Kg / 5.67 lb with FHD anti-glare non-touch display, 8 GB Memory 
    Starting at 2.72 Kg / 6.0 lb with 4K UHD touch display, 16 GB Memory

Ports

  • HDMI v1.4a with 4K Display support , (3) USB 3.0 including (1) with PowerShare   
    Kensington lock slot, 2-in-1 SD(UHS50)/MMC, RJ-45, Headset.

Chassis

  • Integrated Widescreen HD (720p) Webcam with Dual Array Digital Microphone 

    Software
    My Dell, Dell Digital Delivery, Dell Backup & Recovery, DropBox, Microsoft® Office 2013 trial, McAfee LiveSafe (30Day).

    Keyboard / 
    Touchpad
    Standard full-size, spill-resistant keyboard with numeric keys
    Optional backlit full-size, spill-resistant keyboard with numeric keys

Regulatory Compliance

  • E-Star 6.1 and EPEAT Silver
    Product Safety, EMC and Environmental Datasheets 
    Dell Regulatory Compliance Home Page 
    Dell and the Environment