XPS 13 9350 Notebook

Erasing borders, starting with the display.

The smallest 13.3" (33.8cm) laptop on the planet has the world’s first virtually borderless InfinityEdge display — amazing both inside and out.

Manufacturer Part Number
XPS9350-5341SLV
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 6th Generation Intel Core i5-6200U (3M Cache, up to 2.8 GHz)

Operating System

  • Windows 10 Home 64-bit English

Display

  • 13.3” FHD AG (1920 x 1080) InfinityEdge display

Memory6

  • 8GB7 at -1MHz

Hard Drive

  • 128GB Solid State Drive

Graphics Card

  • Intel® HD Graphics 520

Security Software

  • McAfee LiveSafe 12 Month Subscription

Warranty

  • 1 Year Ltd Hware Warranty: Mail-in; Customer supplies box, Dell pays shipping8

System Weight

  • 2.9 lbs