Mobile Power Pack, 3400mAh , Lithium-Ion, All-in-One Charging Solution, Black

Portable power for mobile devices.

Watch videos on your flight from New York to Tokyo or listen to music during an outdoor adventure. The lightweight, compact design charges USB devices from cameras to smartphones and tablets. APC's mobile power packs keep your mobile devices charged so you stay connected throughout life's journeys.

Manufacturer Part Number
M3PMBK
EAN/UPC
0731304322412,731304322412
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output:

Battery Capacity (mAh): 3400
Battery Output Voltage: 5V

Input:

Nominal Input Voltage: 100V , 110V , 115V , 120V , 200V , 208V , 220V , 230V , 240V
Input frequency: 47 - 63 Hz
Input Connections: NEMA 1-15P, Standard 2-blade plug
Input Power: 7.0 Watts

Batteries & Runtime:

Battery type: Li-ion
Battery mounting: --
Expected Battery Life (years): 1
Battery life (number of cycles): 360
Battery Volt-Amp-Hour Capacity: 12

Physical:

Maximum Height: 1.06 inches ( 27 , 2.7 cm )
Maximum Width: 2.05 inches ( 52 , 5.2 cm )
Maximum Depth: 3.39 inches ( 86 , 8.6 cm )
Net Weight: 0.26 lbs. ( 0.12 kg )
Shipping weight: 0.42 lbs. ( 0.19 kg )
Shipping Height: 1.38 inches ( 35 , 3.5 cm )
Shipping Width: 4.88 inches ( 124 , 12.4 cm )
Shipping Depth: 4.88 inches ( 124 , 12.4 cm )
Color: Black
Units per Pallet: 1152.0

Environmental:

Operating Environment: 32 - 104 °F ( 0 - 40 °C )
Operating Relative Humidity: 0 - 95% no %
Operating Elevation: 0-10000 ft ( 0-3000 meters )
Storage Temperature: 0 - 40 °C
Storage Relative Humidity: 0 - 95% no %
Storage Elevation: 0-10000 ft ( 0-3000 meters )

Conformance:

Approvals: CE Mark, CEC Battery Charger, cTUVus, EN/IEC 60950-1, FCC Part 15 Class B, PSE
Standard warranty: 1 year repair or replace