Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- 6th Generation Intel Core i3-6100U (3M Cache, up to 2.3 GHz)
- 6th Generation Intel Core i5-6200U (3M Cache, up to 2.8 GHz)
- Spring FY17 I5-6300U 8G V-Pro
- 6th Generation Intel Core i7-6560U (4M Cache, up to 3.2 GHz)
- 6th Generation Intel Core i7-6500U (4M Cache, up to 3.1 GHz)
- Spring FY17 I7-6560U 16G T3
- Spring FY17 I7-6600U 8G V-Pro
Operating System
- Windows 10 Home 64-bit English
- Windows 10 Home 64bit English
- Windows 10 Home 64bit English, French, Spanish
- Windows 10 Home 64bit with Office 365P English
- Windows 10 Home 64bit Single Language English
- Windows 10 Home 64bit with Office 365P Single Language English
- Windows 10 Home 64bit with Office 365P English, French, Spanish
- Windows 10 Home 64bit French
- Windows 10 Home 64bit with Office 365P French
- Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
- Windows 10 Pro 64bit Spanish
- Windows 10 Pro 64-bit English
- Windows 10 Pro 64bit French
- Windows 10 Pro 64bit English, French, Spanish
- Windows 10 Home, 64bit, Single Language Spanish
- Windows 10 Home, 64 bit, Single Language English
- Windows 10 Home, 64 bit, Single Language Spanish
Productivity Software
- Microsoft Office 365 Home Annual Subscription with Auto-Renewal
- Microsoft Office 365 Personal Annual Subscription with Auto-Renewal
- Microsoft® Office 365 Home
- Microsoft® Office 365 Personal
- Microsoft Office 30 Day Trial
- Microsoft® Office 365 Personal Activation Card
- Microsoft Office Home and Student EM 2016
- Microsoft Office Home and Student 2016
- Microsoft Office Home and Business 2016
- Microsoft Office Professional 2016
Security Software
- No Anti-Virus Software Selected
- McAfee LiveSafe 12 Month Subscription
- McAfee LiveSafe 24 Month Subscription
- McAfee LiveSafe 36 Month Subscription
- McAfeeSecurityCenter30DayFreelTrial
Memory6
- 4GB LPDDR3 1866MHz
- 8GB LPDDR3 1866MHz
- 16GB LPDDR3 1866MHz
- 16GB LPDDR3 2133MHz
Video Card7
- Intel® HD Graphics 520
- Intel® Iris™ Graphics 540
Display
- 13.3” FHD AG (1920 x 1080) InfinityEdge display
- 13.3” QHD+ (3200 x 1800) InfinityEdge touch display
Audio and Speakers
- Stereo speakers professionally tuned with Waves MaxxAudio®
1W x 2 = 2W total
Hard Drive
- Up to 1000GB8 Solid State hard drive
Accidental Damage Service
- 1 Year Accidental Damage Service
- 2 Years Accidental Damage Service
- 3 Years Accidental Damage Service
- 4 Years Accidental Damage Service
- No Accidental Damage Selected
- No Warranty Complete Care
Power
- Battery
56WHr battery (built-in)*
*Battery is built-in to the laptop and is not replaceable by the customer.
A/C Adapter
45W AC adapter
Camera
- Widescreen HD (720p) webcam with dual array digital microphones
Wireless
- Intel® 8260 2x2 802.11ac + Bluetooth 4.1
Dell Wireless 1820A 2x2 802.11ac + Bluetooth 4.1
Miracast™ capable
Intel® Smart Connect Technology
Dimensions
- Height: 0.33 – 0.6" (9-15mm) | Width: 11.98" (304mm) | Depth: 7.88" (200mm) | Starting at weight: 2.7lbs (1.2 kg)9 non-touch, 2.9lbs (1.29kg)9 touch
Ports
- USB 3.0 (2) - 1 w/PowerShare
3–in-1 Card Reader (SD, SDHC, SDXC)
Headset jack (1)
Noble lock slot (1)
Thunderbolt™ 3 (1) - supports:
Power in / charging
PowerShare
Thunderbolt 3 (40Gbps bi-directional)
USB 3.1 Gen 2 (10Gbps)
Native DisplayPort 1.2 video output
VGA, HDMI, Ethernet and USB-A via Dell Adapter (sold separately)
Slots
Chassis
- Camera
Widescreen HD (720p) webcam with dual array digital microphones
Exterior Chassis Materials
CNC machined aluminum
Edge-to-edge Corning® Gorilla® Glass NBT™ on Quad HD+
Carbon fiber composite palm rest with soft touch paint
Keyboard
Full size, backlit chiclet keyboard; 1.3mm travel
Touchpad
Precision touchpad, seamless glass integrated button
Regulatory Compliance
- Product Safety, EMC and Environmental Datasheets
- Dell Regulatory Compliance Home Page
- Dell and the Environment