SSDNow KC400 Drive

SSDNow KC400 Drive

Kingston’s KC400 SSD is 15 times faster than a hard drive to deliver consistent performance for both compressible and incompressible data and improve responsiveness in performance-hungry applications. It uses a Phison PS3110-S10 8-channel controller and quad-core processor to speed up daily tasks and improve productivity.

KC400 provides end-to-end data path protection and SmartECC to guard data, plus SmartRefresh to protect against read errors. Data is rebuilt if there’s an error, and the drive is able to recover from an unexpected power shutdown, thanks to firmware-controlled power loss management. Advances in controller technology and NAND give this drive excellent data reliability.

KC400 is backed by a limited five-year warranty and legendary Kingston support, including technical teams ready to help you select the right solid-state drive for your needs, and global, industry-leading post-sales support plus Kingston’s Ask an Expert programme. To monitor and manage your drive, there’s the Kingston SSD Manager, a free, downloadable application available on the Kingston website.

Manufacturer Part Number
SKC400S3B7A/128G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form factor: 2.5"

Interface:
SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA Rev. 2.0 (3Gb/s)

Capacities1: 128GB, 256GB, 512GB, 1TB

Controller: Phison 3110

Sequential Read/Write5: SATA Rev. 3.0:
128GB – up to: 550/450MB/s
256GB – up to: 550/540MB/s
512GB – up to: 550/530MB/s
1TB – up to: 550/530MB/s

Maximum 4k Read/Write5:
128GB – up to 99,000/87,000 IOPS
256GB – up to 99,000/88,000 IOPS
512GB – up to 99,000/86,000 IOPS
1TB – up to 99,000/89,000 IOPS

Random 4k Read/Write5:
128GB – up to 88,000/87,000 IOPS
256GB – up to 88,000/89,000 IOPS
512GB – up to 86,000/88,000 IOPS
1TB – up to 86,000/89,000 IOPS

PCMARK® Vantage HDD Suite Score: 84,000

Enterprise S.M.A.R.T. Tools reliability tracking, usage statistics, life remaining, wear leveling, temperature

Total Bytes Written (TBW)3:
128GB: 150TB 0.65 DWPD4
256GB: 300TB 0.65 DWPD4
512GB: 800TB 0.87 DWPD4
1TB: 1600TB 0.89 DWPD4

Power Consumption: 0.255 W Idle / 0.335 W Avg / 1.22 W (MAX) Read / 3.74 W (MAX)

Write Storage temperature: -40°C~85°C

Operating temperature: 0°C~70°C

Dimensions: 69.9mm x 100.1mm x 7.0mm

Weight: 60g

Vibration operating: 2.17G Peak (7–800Hz)

Vibration non-operating: 20G Peak (10–2000Hz)

MTBF: 1 million hours

Warranty/support: Limited 5-year warranty with free technical support6