The slim design of Peerless-AV’s new Ceiling Mount offers the ideal extendable mounting solution and enhances the professional look of your display. The tool-less adjustable extension column minimizes the mount’s appearance, while maximizing the screen’s presence in any room. Internal cable management provides a sleek, stylized contemporary look. The mount comes partially pre-assembled for a fast and easy installation. The mounts design allows the screen to be tilted up to 20°, and installed in either portrait or landscape orientation, making this mount ideal for dental offices, medical facilities, and digital signage applications.
Note:
VESA Pattern: 100 X 100, 200 X 100, 200 X 200
Mounting Pattern: N/Amm (NA")
Weight Capacity: 55lb (25kg)
Color: White
Finish: Powder Coat
Security Features: Security Hardware
Tilt: 20
Swivel Yaw: 360
Distance from Ceiling: 27.00 - 43.00"" (686 - 1092mm)
Product Dimensions: 8.75 x 27.00-43.00 x 6.50" (222 x 686-1092 x 165mm)
Ship Dimensions: 7.25 x 9.5 x 23.75" (184.2 x 241.3 x 603.3mm)
Shipping Weight: 9.1lb (0kg)
UPC Code: 735029303541