Arc Touch Bluetooth Mouse

Ultra portable tablet companion

We’ve made our award-winning design of Arc Touch Mouse even better for those on the go. We’ve added Bluetooth 4.0 Low Energy. A clutter-free and reliable experience that works from up to 30 feet away. Utilizing the latest in Bluetooth technology, consuming less power.

And just like the original, the Arc Touch Bluetooth Mouse curves to turn on and flattens to turn off. Comfortable and portable, shaped to match the natural curve of your hand, it’s a perfect fit for your mobile lifestyle. The touch strip responds precisely to the speed of your finger movement, using haptic feedback to scroll vertically.

Take advantage of BlueTrack Technology, which combines the power of optical with the precision of laser for remarkable tracking on virtually any surface. Even use it on a rough wood surface or carpet, with BlueTrack Technology.

Manufacturer Part Number
7MP-00016
EAN/UPC
0889842004410,889842004410
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information

Product Name: Microsoft® Arc™ Touch Bluetooth Mouse
Product Version: Microsoft Arc Touch Bluetooth Mouse v1.0
Mouse Version: Microsoft Arc Touch Bluetooth Mouse v1.0

Product Dimensions

Flat Mouse Length: 5.12 inches (130 millimeters)
Flat Mouse Width: 2.25 inches (57 millimeters)
Flat Mouse Depth/Height: 0.57 inches (14.5 millimeters)
Curved Mouse Length: 4.37 inches (111 millimeters)
Curved Mouse Width: 2.32 inches (58.8 millimeters)
Curved Mouse Depth/Height: 1.44 inches (36.5 millimeters)
Mouse Weight: 2.29 ounces (81.9 grams) includes 2 AAA alkaline battery; typical battery weight may vary

Compatibility and Localization

Interface: Bluetooth® Low Energy Compatible
Operating Systems:

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, and Windows RT 8 Advanced functionality not available with all devices and/or operating systems. See compatibility information at: www.microsoft.com/hardware/compatibility
Top-line System Requirements:
Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 8.1, Windows 8, Windows RT 8.1, or Windows RT 8
  • Computer enabled with Bluetooth Low Energy wireless technology
You must accept License Terms for software download. Please download the latest available software version for your OS/Hardware combination. Internet access may be required for certain features. Local and/or long-distance telephone toll charges may apply. Software download required for full functionality of all features.
Compatibility Logos:
  • Compatible with Microsoft Windows 8 and Windows RT
  • Bluetooth Smart logo
Tracking Technology

Mouse Tracking System: Microsoft-proprietary BlueTrack™ Technology
Imaging Rate: Dynamically adaptable to 1200 frames per second
X-Y Resolution: 1000 points per inch (39.4 points per millimeter)
Tracking Speed: Up to 30 inches (762 millimeters) per second

Wireless Technology

Wireless Platform: Nordic nRF51822 (Bluetooth Low Energy)
Wireless Frequency: 2.4 GHz frequency range
Wireless Range: 65.7 feet (20 meters) in open air, up to 23 feet (7 meters) in office environment typical
Bluetooth Profile Support: HID Over Gatt Profile (HOGP)

Product Feature Performance

Mouse Button Features: 3 buttons and touch scroll strip
Right & Left Button Life: 3,000,000 actuations at no more than 2.5 actuations per second
Mouse Scrolling Features: Touch scroll strip enables digital vertical scrolling for precise or fast scrolling
Wheel Vertical Scrolling Life: Equivalent to 1,000,000 revolutions
Tail Mechanism Life: 40,000 cycles
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Power Requirements

Battery Type and Quantity: 2 AAA alkaline battery (included)
Battery Life: 6 months typical

Certification Information

Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID: This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1592, Arc Touch Bluetooth Mouse. FCC ID: C3K1592. IC ID: 3048A-1592.
Agency and Regulatory Marks:
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • IC ID, Certificate of Acceptance (Canada)
  • EIP Pollution Control Mark, EPUP (China)
  • CMIIT Certificate (China)
  • RTT&E Declaration of Conformity, Safety and EMC (European Union)
  • WEEE (European Union)
  • FCC ID, Grant of Equipment Authorization (USA)
  • UL and cUL Listed Accessory (USA and Canada)
  • CB Scheme Certificate (International)
  • NTC SDoC (Thailand)
  • GOST Certificate (Russia)
  • IDA Approval (Singapore)
  • KCC Certificate (Korea)
  • Telecom and VCCI Certificates (Japan)
  • NCC Certificates (Taiwan)
Windows Certification Kit (WCK): ID: PENDING (32-bit) and PENDING (64-bit) Microsoft Windows 8.1