USB Slim Business Keyboard

Hardware compatibility

The HP USB Slim Business Keyboard is compatible with HP EliteDesk 705 G2 MT, HP EliteDesk 705 G2 SFF, HP EliteOne 705 G2 AIO and HP EliteDesk 705 G2 DM (Mini).

Get fast data entry and quick USB connectivity with the HP USB Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Features

Multi-OS compatibility

Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.

USB connectivity

Easily connect the keyboard to any USB port on your PC.

Rest easy

Get the reassurance of a one-year limited warranty.

Manufacturer Part Number
N3R87AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ergonomic features : 104, 105, 106, 107, 109 layout keyboard (depending upon country).

Connector description : USB

Dimensions (W x D x H): 43.68 x 13.76 x 2.1 cm

Weight: 0.96 kg

What's included


Warranty :
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.

What's in the box :

  • Keyboard
  • Software media
  • Installation guide
  • Warranty card.