Harmony Companion Universal Remote Control

YOUR NEW BEST FRIEND

Control for your living room—or your whole home.

Manufacturer Part Number
915-000265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

System Requirements

Internet access:


Wi-Fi: Supports 802.11g/n, WPA Personal, WPA2-AES and 64/128-bit WEP encryption

For mobile setup and control:

  • iOS: iPhone® 4S or later, iPad® (3rd generation or later), iPad Mini™, iPod touch® (5th generation or later) device with iOS 8.0 or higher or
  • Android™:  Wi-Fi enabled smartphone with Android 4.2 or later
  • Harmony App: download from Apple App Store or Google Play™

A supported mobile device is required for setup and control of some home automation devices.

For PC/Mac setup:

  •  Windows®  PC: Windows 10, Windows 8, Windows 7, and Windows Vista® or
  •  Intel® Mac OS® computer: Mac OS X 10.6 or higher

Dimensions

Remote:
Height: 53.98 mm (2.13 in)
Width: 184.15 mm (7.25 in)
Depth: 20.64 mm(0.81 in)
Weight: 119.07 g (4.2 oz)
Hub:
Height: 104.78 mm (4.13 in)
Width: 123.83 mm (4.88 in)
Depth: 25.4 mm (1.0 in)
Weight: 110.56 g (3.9 oz)