ShadowBox Clarion Fixed Projection Screen

The ShadowBox Clarion is a fixed projection screen that has a viewing surface that snaps to the back of a 1-1/2" (38mm) extruded aluminum frame. The frame keeps the surface taut for a flat viewing surface. The frame serves as a black border around the viewing area for a trim, finished appearance. It comes standard with a black powder coat finish, but is optionally available with a Vel-Tex finish. The Vel-Tex finish is a black, velvety textile covering that is a recommended option that cuts reflection and conceals all trace of joints in the frame.

Manufacturer Part Number
253136
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number:: 253136

Surface material:: Matt White XT1000V

Image Format:: 16:10

Diagonal size:: 137"

Image/Viewable area:: 72 1/2" x 116"

Overall size:: 75 1/2" x 119"

Product weight:: 43 pounds

Shipping weight:: 43 pounds

U.S. Retail Price:: $1555