WorkCentre 3655 Multifunction Printer

Workcentre 3655

The Xerox® WorkCentre™ 3655, enabled by Xerox ConnectKey® Technology, gives you a competitive edge. Do more for less with the cost-saving technology of our proprietary Emulsion Aggregate Toner and Cisco® EnergyWise smart reporting. Remotely and securely operate the WorkCentre 3655 control panel from any office PC as though you were standing at the device. Ensure your data is secure by having total visibility into the device and network. All while streamlining how you communicate, process and share information.

Manufacturer Part Number
3655/X-XD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard functions: Copy, Email, Fax, Print, Scan
Print speed: up to 47 ppm
Duty cycle: Up to 150,000 images/month1
Hard drive: 250 GB
Processor: Dual-core 1 GHz
Device memory: 2 GB std
Connectivity: 10/100/1000 BaseT Ethernet, High-Speed USB 2.0 (optional: Wi-Fi (with Xerox® USB Wireless Networking Adapter))
Controller features: Configuration Cloning, Online Support (accessed from the user interface and print driver), Remote Control Panel, Unified Address Book
Fax features:Embedded fax, Internet fax, LAN fax, Secure fax
Finishing options: Offline Convenience Stapler: Single-position stapling, 20-sheets
Minimum dimensions (WxDxH): 22 x 21.3 x 22.7 in. (560 x 541 x 577 mm)
Weight: 58 lb (26.3 kg)

Copy

Maximum copy resolution: 600 x 600 dpi
First-page-out time, copying: As fast as 12 seconds (black and white)

Print

Maximum print resolution: 1200 x 1200 dpi
First-page-out time, printing: As fast as 8 seconds (black and white)
Page Description Languages (PDL): Adobe PostScript® 3™, PCL® 5c, PCL® 6, PDF, XPS
Print features: Automatic 2-sided, Bi-directional status, Booklet printing, Earth Smart driver settings, N-up, Print Around, Print from USB, Proof Print, Smart Duplex, Store and Recall driver settings
Mobile printing: Apple AirPrint, Mopria™ certified, Xerox® PrintBack (optional: Xerox® Mobile Print, Xerox® Mobile Print Cloud)

Scan

Scan destinations: Scan to USB, Scan to email, Scan to mailbox, Scan to network
Scan file formats: JPEG, PDF, PDF/A, TIFF, XPS
Scan features: Encrypted / Password Protected PDF, Linearized PDF / PDF/A, Scan to home, Searchable PDF, Single-touch scanning, Single/Multi-Page PDF / XPS / TIFF, TIFF, XPS

Print Drivers

OS support: Fedora Core 12-15, HP-UX® 11i v2, Mac OS® version 10.5 or higher, Redhat® Enterprise Linux®, SUSE, Solaris 10, Solaris 9, Windows Server 2012, Windows® 2003 Server, Windows® 2008 Server, Windows® 7, Windows® 8, Windows® 9, Windows® Vista, Windows® XP, Xerox Global Printer Driver, Xerox Mobile Express Driver

Security

Standard security features: 256-bit Encryption (FIPS 140-2 compliant), Access controls, Audit log, Cisco® TrustSec Integration, Common Criteria Certification ISO 15408, Hard drive image overwrite, McAfee ePolicy (ePO) Compatible, McAfee® Embedded, Network authentication, SNMPv3, SSL, Secure Email, Secure Fax, Secure Print, Secure Scan, User permissions
Optional security features: McAfee Integrity Control, Smart Card Kit (CAC/PIV, .NET), Xerox Secure Access Unified ID System

Accounting

Accounting: Network Accounting Enablement, Xerox Standard Accounting (Copy, Print, Scan, Fax, Email)

Media Handling

Document handler: Duplex Automatic Document Feeder
Capacity: 60 sheets
Size: 5.5 x 5.5 in. to 8.5 x 14 in.
(139.7 x 139.7 mm to 216 x 356 mm)
Paper capacity:
Tray (Bypass tray): 150 sheets
Tray 1: 550 sheets
Tray 2 (optional): 550 sheets
Tray 3 (optional): 550 sheets
Tray 4 (optional): 550 sheets
Paper size: Tray (Bypass tray): Custom sizes: 3 x 5 in. to 8.5 x 14 in. (76.2 x 127 mm to 216 x 356 mm)
Tray 1: Custom sizes: 5.5 x 8.27 in. to 8.5 x 14 in. (139.7 x 210 mm to 216 x 356 mm)
Tray 2 (optional): Custom sizes: 5.5 x 8.27 in. to 8.5 x 14 in. (139.7 x 210 mm to 216 x 356 mm)
Tray 3 (optional): Custom sizes: 5.5 x 8.27 in. to 8.5 x 14 in. (139.7 x 210 mm to 216 x 356 mm)
Tray 4 (optional): Custom sizes: 5.5 x 8.27 in. to 8.5 x 14 in. (139.7 x 210 mm to 216 x 356 mm)
Standard paper capacity: 700 sheets
Maximum paper capacity: 2,350 sheets