ADS-2400N Network Document Scanner

ADS-2400N

The ADS-2400N desktop document scanner from Brother has built-in wired Network capacity for the quick transfer of information across the business. With three programmable buttons, users can one-touch scan to pre-defined locations to ensure business critical information arrives on time and at its desired location.

 To support cross function scanning, the ADS-2400N scans to Network, OCR software, USB, File, Image, SharePoint® and email, so teams across the business can utilise the device no matter their requirement. The USB Host feature allows users to connect an external storage flash drive up to 64 GB.

Incorporating TWAIN supported image processing features, the ADS-2400N is capable of achieving professional quality scanned outputs for business ready use. Image processing functions prepare and clean scanned documents, improving the quality of scanned images for storing, editing, sharing and OCR requirements. This ensures that business critical documents are easy to read and reference when archiving for disaster recovery.

With Hi-Speed USB 2.0 connectivity, auto 2-sided colour scan, a 50 sheet ADF (Automatic Document Feeder) and 60ipm (30ppm) scan speeds, the ADS-2400N is a professional departmental scanner perfect for small to medium business needs.

Manufacturer Part Number
ADS2400NZU1
EAN/UPC
4977766755177
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Usage type: Desktop
Multi feed sensor: Yes
RAM: 256 MB

Connectivity USB interface: Hi-Speed 2.0
Wired network interface: Yes

Dimensions & weights With carton: W 382 x D 254 x H 330
With carton: Ger:6.1, UK:6.2, PAN-NOR:6.2, CEE-GEN:6.2 kg
Without carton: W 306 x D 258 x H 250
Weight: 4.45 kg

Energy Consumption Operating: 27 watts
Ready mode: 3 watts
Off: 0.12 watts
Sleep mode: 1.9 watts
Sound power: 62.8 dB
Sound pressure: 50 dBA

Environment Operating humidity: 20 - 80%
Operating temperature: 5 - 35°C

Environmental Energy Star environmental accreditation: Yes

In the box Others: Scanner unit, AC Adapter, AC power supply cord, USB 2.0 cable, DVD, QuickStart Guide, Product Safety Guide, Warranty.

Media specifications Types and weights: Plain Paper, Thin Paper, Thick Paper, Recycled Paper, Business Card, Plastic Card (embossed up to 1.4 mm)
Sizes: 27 - 413 gsm
ADF media sizes: Width : 51 to 215.9 mm. Length: 51 to 297 mm.

Network IPv4: Yes
Network protocols: ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client
Wired network: 10Base-T/100Base-TX/1000Base-TGiga ethernet
Wired network security: SMTP-AUTH, SSL/TLS (HTTPS, SMTP), SNMP v3 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPsec

Operating systems & software Software supplied - Mac: Brother Control Centre 2, ABBYY® FineReader Sprint v.12, Remote Set-up
Software supplied - Windows: Brother Control Centre 4, Nuance® PaperPort 14 SE, ABBYY® FineReader Sprint v.12, ABBYY® PDF Transformer , Remote Set-up, BRAdmin Professional

Scanning 2-Sided scan: Yes
ADF: 50
Scan to: email, File, Image, Network, OCR, SharePoint, USB Host, FTP, SFTP, WS Scan, Printer, Searchable PDF
Colour A4 scan speed: 30 ppm
Greyscale: 256 levels
ICA compatibility: Yes, Download only
Interpolated scan resolution: 1200 x 1200 dpi
ISIS compatibility: Yes
Multi feed detection: Yes
Paper sensor: Yes
SANE compatibility: Yes
Scan resolution from ADF: 600 x 600
TWAIN compatibility: Mac OS X 10.8.5 or higher, Windows 7, Windows 8, Windows Vista, Windows XP
WIA compatibility: Yes

Solutions iPrint & Scan: Yes