The up to 6TB Enterprise Capacity HDD models (MG04SCAxxEx) come in a robust design with 3.5-inch form factor and performance of 7,200 rpm.
Features of MG04SCAxxEx include 12 Gbit/s SAS interface, Toshiba persistent write cache technology, industry-standard 4K native (4Kn) and 512e Advanced Format sector technologies for optimum performance in the latest generation of servers and storage systems.
While 4Kn models (MG04SCAxxEA) offer optimum performance and compatibility with 4K applications, the support for legacy applications and operating environments that require 512B sector lengths is provided by 512e models (MG04SCAxxEE).
Model options supporting Sanitize Instant Erase (SIE) are also available. This feature may help to protect data from unintended disclosure in the event that drives are re-purposed or moved outside of data center environments.
Note:
Basic Specifications
Interface: SAS-3.0
Interface Speed: 12.0 Gbit/s , 6.0 Gbit/s , 3.0 Gbit/s , 1.5 Gbit/s
Formatted Capacity: 6 TB
Logical Data Block Length ( HOST ): MG04SCA**EE: 512 / 520 / 528 B ( emulation )
MG04SCA**EA: 4,096 / 4,160 / 4,224 B
Logical Data Block Length ( DISK ): 4,096 / 4,160 / 4,224 B
Environmental Compliance: RoHS Compatible
Performances
Buffer Size: 128 MiB
Rotation Speed: 7,200 rpm ±0.1 %
Average Latency Time: 4.17 ms
Data Transfer Speed ( Sustained ): 205 MiB/s
Reliability
Unrecoverable Error Rate: 10 per 1016 bits read
MTTF: 1,400,000 hours
24 x 7 Operation: Yes
Workloads: 550 TB/y
Power Requirements
Supply Voltage: 5 V ±5% , 12 V ±5%
Power Consumption ( Read / Write ): 11.8 W
Power Consumption ( Idle-B ): 6.1 W Typ.
Dimensions
Height: 26.1 mm Max.
Width: 101.6 mm ±0.25 mm
Length: 147 mm Max.
Weight: 770 g Max.
Environmental Requirements
Temperature ( Operating ): 5 to 55 °C
Temperature ( Non-operating ): -40 to 70°C
Humidity ( Operating ): 5 to 90 % R.H.
Humidity ( Non-operating ): 5 to 95 % R.H.
Altitude ( Operating ): -305 to 3,048 m { -1,000 to +10,000 feet }
Altitude ( Non-operating ): -305 to 12,192 m { -1,000 to +40,000 feet }
Vibration ( Operating ): 7.35 m/s2 { 0.75 G } ( 5 to 300 Hz )
2.45 m/s2 { 0.25 G } ( 300 to 500 Hz )
Vibration ( Non-operating ): 49 m/s2 { 5 G } ( 5 to 500 Hz )
Shock ( Operating ): 686 m/s2 { 70 G } ( 2 ms duration )
Shock ( Non-operating ): 2,940 m/s2 { 300 G } ( 2 ms duration )