UHD USB Graphics Adapter

Boost your productivity by extending or mirroring your desktop to a UHD display with the HP UHD USB Graphics Adapter.

Manufacturer Part Number
N2U81AT#ABA
EAN/UPC
0889894359421,889894359421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Host Interface USB 3.0 (backwards compatible to 2.0)
Video interface DisplayPort
Connectors:
Output: DisplayPort
Input: USB Type A
Connectivity Up to 6 monitors can be supported with 6 adapters on a computer.
Power Mode Bus-powered
Supported Modes Extend, Mirror, Primary Display
Supported resolutions
DisplayPort: Up to 2560 x 1600 @ 60 Hz, 3840x2160 @ 30 Hz
NOTE: Number of displays and max resolutions vary with content.
USB Cable (Attached) USB 3.0 cable , 700mm (2.296ft)
Operating Temperature 0-40° C (32-104° F)
Storage Temperature -10~70° C (14~158° F)
Operating Humidity 20% to 80%
Non-Operating Humidity 5% to 95%
Operating System Supported
Windows 10 (32-bit or 64-bit)
Windows 8.1 Pro(32-bit)
Windows 8.1 Pro(64-bit)
Windows 8.1 (32-bit)
Windows 8.1 (64-bit)
Windows 8 (32-bit)*
Windows 8 (64-bit)*
Windows® 7 Professional (32-bit)
Windows® 7 Professional (64-bit)
Display Driver Windows Display Driver Model (WDDM 1.1)
Mechanical Dimensions (H x W x L)
Unpackaged: 0.55 x 1.57 x 2.93 in (1.40 x 3.98 x 7.45 cm)
Packaged: 1.3 x 4.21 x 9.17 in (3.3 x 10.7 x 23.3 cm)
Agency Approvals FCC, CE, VCCI, KC, C-Tick, UL
What’s in the Box? HP UHD USB Graphics Adaptor, Driver and Documentation CD, Quick Installation Guide
Limited warranty
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts
replacement warranty on any HP-branded or Compaq-branded options (HP Options). Certain
restrictions and exclusions apply.