Dual-Band Mini Mimo Ceiling-Mount Omni-Directional Antenna

Product overview

This aesthetically pleasing antenna features six integrated 2.4 and 5 GHz dual-band, omni-directional antennas, ideal for demanding 802.11n applications.

Manufacturer Part Number
ANT-6ABGN-24
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Electrical Specifications

Frequency range

  • 2.4–2.483 GHz
  • 5.15–5.85 GHz

Gain

  • 2.5 dBi
  • 4 dBi

VPBW/Vertical

  • 55°
  • 60°

HPBW/Horizontal

360°

VSWR
  • 2.0 max
  • 2.5 max

Polarization

Vertical

Impedance

50 Ohms

Environmental & Mechanical Considerations

Temperature

-22° F to +158° F (-30° C to +70° C)

Weight

0.68 lbs (0.31 kgs)

Dimensions

7.1” x 5.1” x 1.9” (18 cm x 13 cm x 5 cm)

Cable

36” (91.5 cm) plenum

Mounting Style

Ceiling

Connector Type

RP SMA plug