EliteDesk 705 G2 Desktop Computer

The HP EliteDesk 705 delivers impressive value with high-performance technology, security, and manageability. Customize your HP EliteDesk 705 with expandable options that provide enterprise-class experience to meet virtually any business need.

Manufacturer Part Number
V2U96UT#ABA
EAN/UPC
0889899047798,889899047798
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of chassis form factors: Small Form Factor and Microtower
  • PC chassis and all internal components and modules are manufactured with low halogen content
  • HP developed and engineered UEFI BIOS supporting security, manageability and software image stability
  • DDR3L Synchronous Dynamic Random Access Memory (SDRAM)
  • Processor support up to 95W (MT/SFF)
  • Multi-independent monitor support via VGA and dual digital DisplayPort video interfaces with multi-stream
  • DTS Studio Sound™ audio management software
  • Standard and high efficiency energy saving power supply options
  • SFF and MT models can be configured with dual data drives in a RAID
  • ENERGY STAR® certified and certified EPEAT® Gold models
  • Lengthy purchase lifecycles and image stability