2-Port USB 3.1 (10Gbps) Card - 1x USB-C, 1x USB-A - PCIe

Upgrade your computer to the 10Gbps speed of USB 3.1 Gen 2, by adding both USB Type-C and USB Type-A ports. This USB 3.1 card helps prepare you for the next generation of USB connectivity and performance. Now you can access USB 3.1 Gen 2 devices at 10Gbps, which is twice the speed of traditional USB 3.0 devices. (USB 3.0 is also known as USB 3.1 Gen 1.)


Plus, by adding one USB-C™ and one USB-A port to your PC, you can easily connect legacy, modern, and future USB devices, regardless of the USB connector type.

Save time, with faster USB performance

This high-performance USB card is a must-have computer upgrade. By adding two 10Gbps USB ports, you can connect high-bandwidth devices and avoid the performance bottlenecks often associated with older connectivity technologies.

The PCI Express USB 3.1 card lets you transfer files and access devices faster, so you can get more work done by spending less time waiting. The higher data throughput makes the card a necessity for external hard drives, hard drive enclosures, and many other fast-access USB 3.1 peripherals.

Convenient and simple connectivity, with two types of USB ports

For connection flexibility, the card offers USB-C and USB-A ports, so you can bridge the gap between older and newer USB devices that use different connectors. Now you can simultaneously connect and access USB Type-A and USB Type-C™ devices from the convenience of one card.

By adding two types of USB ports in one combo card, you can free up space in your PC, and eliminate the nuisance of having different cards for different USB devices. Plus, you can rest assured your set for the future, as USB-C devices become more popular and more standardized.

Plenty of power for bus-powered devices

When used with the SATA power connector, the card delivers higher power output than traditional USB cards. It offers a 2-amp USB-A port, and a 3-amp USB-C port, so you can connect many bus-powered devices (for example, portable hard drives), without the need for an external power adapter.

Easy to install in different form factors

The PCIe USB 3.1 card comes equipped with a full-profile bracket, but also includes a half-height or low-profile bracket, making it easy to install in full or small form-factor desktops or servers. And, the card offers hassle-free installation, with no additional software or drivers required in many natively supported operating systems.

The PEXUSB311A1C is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Note: The card does not support DP Alt Mode or USB Power Delivery.

Manufacturer Part Number
PEXUSB311A1C
EAN/UPC
0065030863568,065030863568
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: ASMedia - ASM1142
Industry Standards:
USB 3.1 Specification Rev. 1.0
USB Specification Rev. 2.0
PCI Express Base Specification Rev. 3.0
Intel xHCI Specification Rev. 1.1
UASP (USB Attached SCSI Protocol) Rev. 1.0
Interface: USB 3.1 Gen 2
Port Style: Integrated on Card
Ports: 2
Performance
Maximum Data Transfer Rate: 10Gbps
Type and Rate: USB 3.1 Gen 2 - 10 Gbit/s
UASP Support: Yes
Connector(s)
Connector Type(s): 1 - PCI Express x4 Male
External Ports:
1 - USB 3.1 USB Type-C (24 pin; Gen 2; 10 Gbps) Female
1 - USB 3.1 USB Type-A (9 pin; Gen 2; 10 Gbps) Female
Internal Ports: 1 - SATA Power (15 pin) Plug
Software
OS Compatibility:
Windows® 10 (32/64), 8 / 8.1 (32/64), 7 (32/64)
Windows Server® 2012, 2008 R2
Mac OS® 10.9 and later (tested up to 10.10)
Linux® 3.5
Special Notes / Requirements
Note:
The card's USB-C port is a standard data throughput port. It does not support DP Alt Mode or USB Power Delivery.
The maximum throughput of this card is limited by the bus interface. PCI Express Gen 1.0 max throughput is 2.5Gbps. PCI Express Gen 2.0 max throughput is 5Gbps. PCI Express Gen 3.0 max throughput is 10Gbps.
The available bandwidth (10Gbps) is shared equally between the two ports.
System and Cable Requirements:
PCI Express enabled computer or server with a PCI Express x4 slot or higher (x8, x16)
SATA power connector
Environmental
Humidity: 15~90% RH (Non-condensing)
Operating Temperature: 5°C to 50°C (41°F to 122°F)
Storage Temperature: -25°C to 70°C (-13°F to 158°F)
Physical Characteristics
Product Height: 4.7 in [120 mm]
Product Length: 3.6 in [92 mm]
Product Weight: 1.7 oz [48 g]
Product Width: 0.7 in [18 mm]
Packaging Information
Shipping (Package) Weight: 4.6 oz [131 g]
What's in the Box
Included in Package:
1 - 2-port USB 3.1 (10Gbps) card
1 - low-profile bracket
1 - instruction manual