2-Port DisplayPort to VGA Splitter

The B157-002-VGA 2-Port DisplayPort to VGA Splitter converts and splits a DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a built-in DisplayPort cable that connects to the source. It lets you use your existing VGA displays instead of buying new DisplayPort monitors or docking stations.

The B157-002-VGA supports video resolutions up to 1920 x 1080 (1080p) at 60 Hz, as well as HDCP, EDID and DDC. Orange LEDs next to each output port indicate whether the splitter is powered on and transmitting a signal to the connected displays. The splitter works with all operating systems and is small enough to carry in your backpack or computer bag. Plug-and-play convenience means no software or drivers are needed. An included USB Micro-B cable connects between the source and the splitter to provide power, so no external power supply is required.

Manufacturer Part Number
B157-002-VGA
EAN/UPC
0037332191496,037332191496
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Cable Type: DisplayPort; VGA


CONNECTIONS

Connector A: DISPLAYPORT (MALE)
Connector B: (2) HD15 (FEMALE)
Ports: 2


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty