Designed with a proprietary Uvex Floating Lens technology, expandable wraparound brow, soft temple tip pads and nosepiece, this protective eyewear provides exceptional comfort and flexibility. Secure wraparound brow expands to fit a wide range of users. Soft temple tip pads provide a secure fit. Soft, clear nose pads prevent your eyewear from slipping. Eyewear protects against abrasions, airborne particulates and more. Eyewear meets ANSI Z87 standards.
Note:
Lens Overall Width: 146 mm (5.7) nominal "
Lens Material: Polycarbonate
Lens Coating: Ultra-dura Hardcoat, Uvextreme Anti-fog
Lens Thickness: 2 mm (.079) minimum "
Available Lens Tints: Clear, Gray, SCT-Reflect 50, SCT-Blue, Amber, Silver Mirror
Replacement Lens Available (Yes/No): No
Rx Capable: No
Temple Material: PC
Temple Length: 126 mm
Temple Set-Back: 75 mm
Temple Style: Cushioned, straight
Spectacle Weight: .07 oz.
Frame Material: Polycarbonate
Available Frame Colors: Metallic Black , Sandstone
Dielectric Frame (Yes/No): Yes
Country of origin: Made in U.S.A.