Safety goggles feature a futuristic, low-profile design for chemical splash and impact protection. Toric lens provides superior optics and better peripheral vision. Quick-adjust headband secures goggles comfortably during extended use. Goggles protect against abrasions, airborne particulates and more. Goggles meet ANSI Z87 standards.
Note:
Lens overall width: 165 mm (6.25) "
Lens material: Polycarbonate
Lens coating: Uvextreme® AF
Lens thickness: 1.6 mm (0.06) "
Available lens tints: Clear, Gray, Amber
Replacement lenses available (yes/no): Yes
Rx capable: Specially designed Rx carrier available (S3959)
Goggle body material: Polypropylene with elastomer
Headband material: Neoprene, fabric
Goggle weight: 75.20 grams (2.7oz)
Available body colors: Gray/Gray, Teal/Gray
Country of origin: Made in U.S.A