Classic-styled goggles fit over most Rx spectacles to protect them from damage. Stretchable headband secures goggles comfortably during use. Goggles protect against abrasions, airborne particulates and more. Goggles meet ANSI Z87 standards.
Note:
Lens overall width: 160 mm (6.25) "
Lens material: Polycarbonate
Lens coating: Uvextreme® AF
Lens thickness: 1.4 mm (0.06) "
Available lens tints: Clear
Replacement lenses available (yes/no): No
Rx capable: Fits over most Rx eyewear
Goggle body material: PVC
Headband material: Neoprene
Goggle weight: 105 grams (3.7 oz.)
Available body colors: Clear
Country of origin: Mexico