Protective eyewear features a wraparound, sports-style lens that offers excellent panoramic vision. Frosted browguard reduces glare for better vision in bright areas. Indirect venting increases airflow to reduce fogging. Unique design holds Rx lenses snugly inside the comfortable eyewear, shielding your prescription lenses from damage. Eyewear protects against abrasions, airborne particulates and more. Eyewear meets ANSI Z87 standards.
Note:
Lens overall width: 165 mm (6.5) "
Lens material: Polycarbonate
Lens coating: Uvextreme® AF
Lens thickness: 1.8 mm (0.07) "
Available lens tints: Clear, Shade 3.0, Shade 5.0
Replacement lenses available (yes/no): Yes
Rx capable: Fits over most Rx eyewear
Goggle body material: PVC
Headband material: Neoprene
Goggle weight: 103 grams (3.6 oz.)
Available body colors: Clear, Black
Country of origin: Mexico