Safety eyewear keeps you safe with a wraparound lens that provides exceptional peripheral vision and protection. Flexible fingers adjust to most nasal profiles for a relaxed fit. Elastomer browguard deflects from impact for additional security. Adjustable temples and lens inclination offer a comfortable fit during extended use. Eyewear protects against abrasions, airborne particulates and more. Eyewear meets the military V0 ballistic test for impact and ANSI Z94.3 standards.
Note:
Lens overall width: 139 mm nominal
Lens material: Polycarbonate
Lens coating: Ultra-dura,® Uvextreme® AF , Durastreme Dual Coating
Lens thickness: 2 mm minimum
Available lens tints: Clear, Espresso, Amber, Gold Mirror, SCT-Reflect 50, SCT-Gray, SCT-Low IR, SCT-Vermilion, SCT-Blue, Dark Gray, 50% Gray, Shade 2.0, Shade 3.0, Shade 5.0
Replacement lenses available (yes/no): Yes
Rx capable: No
Temple material: Nylon
Temple length: 130-145 mm
Temple set-back: 100 mm nominal
Temple style: Spatulite
Spectacle weight: 32.9 grams
Frame material: Polycarbonate
Available frame colors: Black, Earth, Vapor Blue, Patriot® RWB , Mercury Red
Dielectric frame (yes/no): Yes
Country of origin: Made in USA, mirror lenses made in China