Panoramic lens, protective eyewear with an anti-scratch coating features an over-the-glass design that fits comfortably over most prescription eyewear to keep your vision clear and safe on the job. Lightweight, unilens construction offers panoramic vision to ensure your visibility is clear from any direction. Adjustable lens inclination and temple length offer a comfortable, snug fit for enjoyable use during extended periods of wear. U6 grade-level lens filters 99.9 percent of UVB/UVA rays to keep your eyes safe in bright outdoor conditions.
Note:
Lens overall width: 155 mm (6) nominal "
Lens material: Polycarbonate
Lens coating: Ultra-dura,® Uvextreme® AF
Lens thickness: 2 mm (.079) minimum "
Available lens tints: Clear, Amber, Gray, SCT-Low IR, SCT-Gray, Shade 3.0, Shade 5.0
Replacement lenses available (yes/no): Yes
Rx capable: No, fits over prescription eyewear
Temple material: Nylon
Temple length: 130-150 mm (5.5-5.9) "
Temple set-back: 155 mm (4.5) nominal "
Temple style: Duoflex cushioned
Spectacle weight: 50 grams (1.6oz.) approx.
Frame material: Nylon
Available frame colors: Black, Blue, Patriot® RWB
Dielectric frame (yes/no): Yes
Country of origin: Made in USA