Safety eyewear features an attractive over-the-glass design to expand your vision. Adjustable lens inclination and temple length allow you to create a customized fit. Eyewear protects against abrasions, airborne particulates and more. Eyewear meets the military V0 ballistic test for impact and ANSI Z87.1-2003 standards.
Note:
Lens overall width: 155 mm (6) nominal "
Lens material: Polycarbonate
Lens coating: Ultra-dura,® Uvextreme® AF
Lens thickness: 2 mm (.079) minimum "
Available lens tints: Clear, Amber, Gray, SCT-Low IR, SCT-Gray, Shade 3.0, Shade 5.0
Replacement lenses available (yes/no): Yes
Rx capable: No, fits over prescription eyewear
Temple material: Nylon
Temple length: 130-150 mm (5.5-5.9) "
Temple set-back: 155 mm (4.5) nominal "
Temple style: Duoflex cushioned
Spectacle weight: 50 grams (1.6oz.) approx.
Frame material: Nylon
Available frame colors: Black, Blue, Patriot® RWB
Dielectric frame (yes/no): Yes
Country of origin: Made in USA