Protective eyewear features a sleek, wraparound metal frame design that offers a sporty and stylish look. Adjustable saddle nose pads increase comfort during extended use. Anti-scratch coating allows you to always see clearly through the lens. Metal temple features soft tips for a relaxing fit. Eyewear protects against abrasions, airborne particulates and more. Eyewear meets ANSI Z87 standards.
Note:
SPECS:
Lens overall width: 150 mm (6.0) "
Lens material: Polycarbonate
Lens coating: Hardcoat
Lens thickness: 2.5 mm (0.10) "
Available lens tints: Clear, Gray, Silver Mirror, Mirror 50
Replacement lenses available (yes/no): No
Rx capable: No
Temple material: Metal
Temple length: 110 mm (4.5) "
Temple set-back: 90 mm (3.5) "
Temple style: Padded metal tips
Spectacle weight: 40 grams (1.4 oz.)
Frame material: Metal
Available frame colors: Gunmetal
Dielectric frame (yes/no): No
Country of origin: China