Safety eyewear with a gunmetal frame features a tight-wrap, dual lens design to provide exceptional peripheral coverage and protection. Anti-scratch coating on the lens protects the surface from minor scuffs and scratches to keep your vision clear in rough conditions. Adjustable saddle pads on the nosepiece ensure a secure, enjoyable fit to prevent frequent adjustments. Spring-hinge temples with soft temple tips ensure complete comfort during extended wearing times. Clear, U6 grade-level lens filters 99.9 percent of UVB/UVA rays to keep your eyes safe in bright outdoor conditions.
Note:
SPECS:
Lens overall width: 150 mm (6.0) "
Lens material: Polycarbonate
Lens coating: Hardcoat
Lens thickness: 2.5 mm (0.10) "
Available lens tints: Clear, Gray, Silver Mirror, Mirror 50
Replacement lenses available (yes/no): No
Rx capable: No
Temple material: Metal
Temple length: 110 mm (4.5) "
Temple set-back: 90 mm (3.5) "
Temple style: Padded metal tips
Spectacle weight: 40 grams (1.4 oz.)
Frame material: Metal
Available frame colors: Gunmetal
Dielectric frame (yes/no): No
Country of origin: China