Safety eyewear features an easy lens replacement system in a frameless style. Anti-scratch coating allows you to always see clearly through the lens. Eyewear protects against abrasions, airborne particulates and more. Eyewear meets ANSI Z87.1-2003 standards.
Note:
SPECS:
Lens overall width: 136 mm (5.4) nominal "
Lens material: Polycarbonate
Lens coating: Ultra-dura,® Uvextreme® AF
Lens thickness: 2.4 mm (.098) nominal "
Available lens tints: Clear, Espresso, Amber
Replacement lenses available (yes/no): No
Rx capable: No
Temple material: Nylon
Temple length: 130 mm (5.5) "
Temple set-back: 110 mm (4.3) nominal "
Temple style: Spatula
Spectacle weight: 22 grams (.65 oz.) approx.
Frame material: Not applicable
Available frame colors: Black, Hot Red/Black
Dielectric frame (yes/no): Yes
Country of origin: Made in USA